NOR Gate, 4000/14000/40000 Series, 2-Func, 4-Input, CMOS, PDSO14
NOR Gate IC 2 Channel 14-SOIC
IC GATE NOR 2CH 4-INP 14SOIC
IC GATE NOR 2CH 4-INP 14SOIC
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4002BMT | CD4002BMT-ND | CD4002BMT | CD4002BMT | CD4002BMT |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | OR; NOR | NOR | NOR | NOR; NOR Gate | NOT; NOR |
| Logic Family | CMOS | ||||
| IC Package Type | SOP; Other; SOP14 | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | |
| Inputs | 4 | 4 |