NOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14
NOR Gate IC 4 Channel 14-SOIC
IC GATE NOR 4CH 2-INP 14SOIC
IC GATE NOR 4CH 2-INP 14SOIC
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4001UBMT | CD4001UBMT-ND | CD4001UBMT | CD4001UBMT | CD4001UBMT |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | OR; NOR | NOR | NOR | NOR; NOR Gate | NOT; NOR |
| Logic Family | CMOS | ||||
| IC Package Type | SOP; Other; SOP14 | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | 4V ~ 12.5V (Low), 1V ~ 2.5V (High) | |
| Inputs | 2 | 2 |