NOR Gate IC 4 Channel 14-PDIP
IC GATE NOR 4CH 2-INP 14DIP
IC GATE NOR 4CH 2-INP 14DIP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4001UBEG4-ND | CD4001UBEG4 | CD4001UBEG4 | CD4001UBEG4 |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOR | NOT; NOR | NOR | NOR; NOR Gate |
| Supply Voltage | 3V ~ 18V | 4V ~ 12.5V (Low), 1V ~ 2.5V (High) | 1.8V | 1.8V; 3V ~ 18V |
| Inputs | 2 | 2 | ||
| Propagation Delay | 50 ns | |||
| Low Level Output Current (Sink) | 3.4 mA | 3.4 mA |