IC NOR 4-CIR 2-IN 14-PDIP
NOR Gate IC 4 Channel 14-PDIP
IC GATE NOR 4CH 2-INP 14DIP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-CD4001BE-NG-ND | CD4001BE-NG | CD4001BE-NG |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOR | NOR; NOR Gate | NOR |
| Supply Voltage | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V |
| Inputs | 2 | 2 | |
| Propagation Delay | 90 ns | ||
| Low Level Output Current (Sink) | 6.8 mA |