Texas Instruments Standard Linear and Logic Dual 18V DIP Logic IC CD14538BE

Description
Dual Monostable Multivibrator IC, CMOS, 3-18V, 125°C, DIP Product overview: CD14538BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, DIP, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-CD14538BE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Monostable Multivibrator IC, CMOS, 3-18V, 125°C, DIP Product overview: CD14538BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, DIP, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-CD14538BE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 18V DIP Logic IC
711-CD14538BE
Dual 18V DIP Logic IC 711-CD14538BE
Dual Monostable Multivibrator IC, CMOS, 3-18V, 125°C, DIP Product overview: CD14538BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, DIP, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-CD14538BE can be used for catalog matching and distributor lookup.

Dual Monostable Multivibrator IC, CMOS, 3-18V, 125°C, DIP Product overview: CD14538BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, DIP, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-CD14538BE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 711-CD14538BE
Product Name Dual 18V DIP Logic IC
Gate Type Multivibrator
Supply Voltage 18V
Inputs 4
Propagation Delay 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

2-input OR gate - 74AHCT1G32GZYL - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100304J-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
View Details
2 suppliers
Quad 2-Input NAND - MYXAP54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 5420/BDA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CFP14
View Details
4 suppliers