Texas Instruments RF Transceiver ICs - CC8530RHAT CC8530RHAT

Description
Manufacturer: Texas Instruments Win Source Part Number: 144176-CC8530RHAT Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Power - Output: 11dBm Sensitivity: -90dBm Data Rate (Max): 5Mbps RF Family/Standard: General ISM > 1GHZ Modulation: 2FSK, 8FSK Serial Interfaces: I2C, I2S, SPI GPIO: 15 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 144176-CC8530RHAT Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Power - Output: 11dBm Sensitivity: -90dBm Data Rate (Max): 5Mbps RF Family/Standard: General ISM > 1GHZ Modulation: 2FSK, 8FSK Serial Interfaces: I2C, I2S, SPI GPIO: 15 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC8530RHAT - 144176-CC8530RHAT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC8530RHAT
144176-CC8530RHAT
RF Transceiver ICs - CC8530RHAT 144176-CC8530RHAT
Manufacturer: Texas Instruments Win Source Part Number: 144176-CC8530RHAT Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Power - Output: 11dBm Sensitivity: -90dBm Data Rate (Max): 5Mbps RF Family/Standard: General ISM > 1GHZ Modulation: 2FSK, 8FSK Serial Interfaces: I2C, I2S, SPI GPIO: 15 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144176-CC8530RHAT
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Power - Output: 11dBm
Sensitivity: -90dBm
Data Rate (Max): 5Mbps
RF Family/Standard: General ISM > 1GHZ
Modulation: 2FSK, 8FSK
Serial Interfaces: I2C, I2S, SPI
GPIO: 15
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 40-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC8530RHAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC8530RHAT
RF and Wireless - RF Transceiver ICs CC8530RHAT
IC RF TXRX+MCU ISM>1GHZ 40VFQFN

IC RF TXRX+MCU ISM>1GHZ 40VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 144176-CC8530RHAT CC8530RHAT
Product Name RF Transceiver ICs - CC8530RHAT RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -90 dBm -90 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT162244BDGG,118 - 1040618-74LVT162244BDGG,118 - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details