Texas Instruments RF Transceiver ICs - CC8521RHAT CC8521RHAT

Description
Manufacturer: Texas Instruments Win Source Part Number: 771317-CC8521RHAT Series: PurePath Wireless Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 40-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 3 V ~ 3.6 V Power - Output: 11dBm Sensitivity: -90dBm RF Family/Standard: General ISM > 1GHZ Modulation: 2FSK, 8FSK Serial Interfaces: I2C, I2S, SPI, USB GPIO: 15 Family Name: CC8521 Categories: RF/IF and RFID Data Rate (Maximum): 5Mbps Introduction Date: January 01, 2010 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771317-CC8521RHAT Series: PurePath Wireless Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 40-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 3 V ~ 3.6 V Power - Output: 11dBm Sensitivity: -90dBm RF Family/Standard: General ISM > 1GHZ Modulation: 2FSK, 8FSK Serial Interfaces: I2C, I2S, SPI, USB GPIO: 15 Family Name: CC8521 Categories: RF/IF and RFID Data Rate (Maximum): 5Mbps Introduction Date: January 01, 2010 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC8521RHAT - 771317-CC8521RHAT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC8521RHAT
771317-CC8521RHAT
RF Transceiver ICs - CC8521RHAT 771317-CC8521RHAT
Manufacturer: Texas Instruments Win Source Part Number: 771317-CC8521RHAT Series: PurePath Wireless Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 40-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 3 V ~ 3.6 V Power - Output: 11dBm Sensitivity: -90dBm RF Family/Standard: General ISM > 1GHZ Modulation: 2FSK, 8FSK Serial Interfaces: I2C, I2S, SPI, USB GPIO: 15 Family Name: CC8521 Categories: RF/IF and RFID Data Rate (Maximum): 5Mbps Introduction Date: January 01, 2010 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771317-CC8521RHAT
Series: PurePath Wireless
Packaging: Reel package
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 85°C
Package: 40-VFQFN Exposed Pad
Frequency: 2.4GHz
Operating Supply Voltage: 3 V ~ 3.6 V
Power - Output: 11dBm
Sensitivity: -90dBm
RF Family/Standard: General ISM > 1GHZ
Modulation: 2FSK, 8FSK
Serial Interfaces: I2C, I2S, SPI, USB
GPIO: 15
Family Name: CC8521
Categories: RF/IF and RFID
Data Rate (Maximum): 5Mbps
Introduction Date: January 01, 2010
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC8521RHAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC8521RHAT
RF and Wireless - RF Transceiver ICs CC8521RHAT
IC RF TXRX+MCU ISM>1GHZ 40VFQFN

IC RF TXRX+MCU ISM>1GHZ 40VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transceivers
Product Number 771317-CC8521RHAT CC8521RHAT
Product Name RF Transceiver ICs - CC8521RHAT RF and Wireless - RF Transceiver ICs
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -90 dBm -90 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 7863198 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Ask
Features RoHS
View Details
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
802.11n Single-Band 1T1R Wireless IoT Module - IGX-RNF1-4010a3 - Intelligraphics, Inc.
Specs
Applications Low-power Embedded Application
RF Modulation CCK, DQPSK, DBPSK; 64QAM, 16QAM, QPSK, BPSK
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details