Texas Instruments RF Transceiver ICs - CC8521RHAR CC8521RHAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 012795-CC8521RHAR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Power - Output: 11dBm Sensitivity: -90dBm Data Rate (Max): 5Mbps RF Family/Standard: General ISM > 1GHZ Modulation: 2FSK, 8FSK Serial Interfaces: I2C, I2S, SPI, USB GPIO: 15 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 012795-CC8521RHAR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Power - Output: 11dBm Sensitivity: -90dBm Data Rate (Max): 5Mbps RF Family/Standard: General ISM > 1GHZ Modulation: 2FSK, 8FSK Serial Interfaces: I2C, I2S, SPI, USB GPIO: 15 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC8521RHAR - 012795-CC8521RHAR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC8521RHAR
012795-CC8521RHAR
RF Transceiver ICs - CC8521RHAR 012795-CC8521RHAR
Manufacturer: Texas Instruments Win Source Part Number: 012795-CC8521RHAR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Power - Output: 11dBm Sensitivity: -90dBm Data Rate (Max): 5Mbps RF Family/Standard: General ISM > 1GHZ Modulation: 2FSK, 8FSK Serial Interfaces: I2C, I2S, SPI, USB GPIO: 15 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012795-CC8521RHAR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Power - Output: 11dBm
Sensitivity: -90dBm
Data Rate (Max): 5Mbps
RF Family/Standard: General ISM > 1GHZ
Modulation: 2FSK, 8FSK
Serial Interfaces: I2C, I2S, SPI, USB
GPIO: 15
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 40-VFQFN Exposed Pad
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC8521RHAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC8521RHAR
RF and Wireless - RF Transceiver ICs CC8521RHAR
IC RF TXRX+MCU ISM>1GHZ 40VFQFN

IC RF TXRX+MCU ISM>1GHZ 40VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 012795-CC8521RHAR CC8521RHAR
Product Name RF Transceiver ICs - CC8521RHAR RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -90 dBm -90 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details