Texas Instruments RF Transceiver ICs - CC430F6135IRGCR CC430F6135IRGCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 012792-CC430F6135IRG CR Packaging: Reel - TR Type: TxRx + MCU Frequency: 300MHz to 348MHz, 389MHz to 464MHz, 779MHz to 928MHz Memory Size: 16kB Flash, 2kB SRAM Power - Output: 13dBm Sensitivity: -117dBm Data Rate (Max): 500kBaud Current - Receiving: 15mA to 18.5mA RF Family/Standard: General ISM Modulation: 2FSK, 2GFSK, ASK, MSK, OOK Serial Interfaces: I2C, IrDA, JTAG, SPI, UART GPIO: 44 Current - Transmitting: 15mA to 36mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 64-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 012792-CC430F6135IRG CR Packaging: Reel - TR Type: TxRx + MCU Frequency: 300MHz to 348MHz, 389MHz to 464MHz, 779MHz to 928MHz Memory Size: 16kB Flash, 2kB SRAM Power - Output: 13dBm Sensitivity: -117dBm Data Rate (Max): 500kBaud Current - Receiving: 15mA to 18.5mA RF Family/Standard: General ISM Modulation: 2FSK, 2GFSK, ASK, MSK, OOK Serial Interfaces: I2C, IrDA, JTAG, SPI, UART GPIO: 44 Current - Transmitting: 15mA to 36mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 64-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC430F6135IRGCR - 012792-CC430F6135IRGCR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC430F6135IRGCR
012792-CC430F6135IRGCR
RF Transceiver ICs - CC430F6135IRGCR 012792-CC430F6135IRGCR
Manufacturer: Texas Instruments Win Source Part Number: 012792-CC430F6135IRG CR Packaging: Reel - TR Type: TxRx + MCU Frequency: 300MHz to 348MHz, 389MHz to 464MHz, 779MHz to 928MHz Memory Size: 16kB Flash, 2kB SRAM Power - Output: 13dBm Sensitivity: -117dBm Data Rate (Max): 500kBaud Current - Receiving: 15mA to 18.5mA RF Family/Standard: General ISM Modulation: 2FSK, 2GFSK, ASK, MSK, OOK Serial Interfaces: I2C, IrDA, JTAG, SPI, UART GPIO: 44 Current - Transmitting: 15mA to 36mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 64-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012792-CC430F6135IRGCR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 300MHz to 348MHz, 389MHz to 464MHz, 779MHz to 928MHz
Memory Size: 16kB Flash, 2kB SRAM
Power - Output: 13dBm
Sensitivity: -117dBm
Data Rate (Max): 500kBaud
Current - Receiving: 15mA to 18.5mA
RF Family/Standard: General ISM
Modulation: 2FSK, 2GFSK, ASK, MSK, OOK
Serial Interfaces: I2C, IrDA, JTAG, SPI, UART
GPIO: 44
Current - Transmitting: 15mA to 36mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 64-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 012792-CC430F6135IRGCR
Product Name RF Transceiver ICs - CC430F6135IRGCR
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT543ATSOG - 908186-74FCT543ATSOG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details