Texas Instruments High-Performance Analog RF Transceiver ICs CC430F6135IRGCR

Description
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz 64-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz 64-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-27508-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-27508-2-ND
RF Transceiver ICs 296-27508-2-ND
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz 64-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz 64-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 296-27508-2-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Interface IrDA
Operating Frequency 300 to 928 MHz
Bias Current 15 to 18.5 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-CIAA-G-RDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 55ALS194/BEA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM005070 - RFM005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF and Wireless - Attenuators - AV101-12LF - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
View Details