Texas Instruments High-Performance Analog RF Transceiver ICs CC430F6127IRGC

Description
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz 64-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz 64-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-27298-5-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-27298-5-ND
RF Transceiver ICs 296-27298-5-ND
IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz 64-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz 64-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 296-27298-5-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Interface IrDA
Operating Frequency 300 to 928 MHz
Bias Current 15 to 18.5 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52840-QIAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
2 suppliers
Integrated Circuits (ICs) - Receivers & Transceivers - 74AVC2T45DC - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 1.2V~3.6V
Data Rate 500000 kbps
View Details
RF Transceiver ICs - SI4721-B20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Transceiver
Technology FM Radio
Operating Frequency 76 to 108 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 100314J-QMLV - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details