Texas Instruments RF Transceiver ICs - CC430F5123IRGZT CC430F5123IRGZT

Description
Manufacturer: Texas Instruments Win Source Part Number: 771313-CC430F5123IRG ZT Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Frequency: 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz Operating Supply Voltage: 2 V ~ 3.6 V Memory Size: 8kB Flash, 2kB SRAM Power - Output: 13dBm Sensitivity: -117dBm Current - Receiving: 15mA ~ 18.5mA RF Family/Standard: General ISM Modulation: 2FSK, 2GFSK, ASK, MSK, OOK Serial Interfaces: I2C, IrDA, JTAG, SPI, UART GPIO: 30 Current - Transmitting: 15mA ~ 36mA Family Name: CC430F5123 Categories: RF/IF and RFID Data Rate (Maximum): 500kBaud Alternative Parts (Cross-Reference): CC430F5123IRGZR; ECCN: 5A992.c Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771313-CC430F5123IRG ZT Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Frequency: 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz Operating Supply Voltage: 2 V ~ 3.6 V Memory Size: 8kB Flash, 2kB SRAM Power - Output: 13dBm Sensitivity: -117dBm Current - Receiving: 15mA ~ 18.5mA RF Family/Standard: General ISM Modulation: 2FSK, 2GFSK, ASK, MSK, OOK Serial Interfaces: I2C, IrDA, JTAG, SPI, UART GPIO: 30 Current - Transmitting: 15mA ~ 36mA Family Name: CC430F5123 Categories: RF/IF and RFID Data Rate (Maximum): 500kBaud Alternative Parts (Cross-Reference): CC430F5123IRGZR; ECCN: 5A992.c Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC430F5123IRGZT - 771313-CC430F5123IRGZT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC430F5123IRGZT
771313-CC430F5123IRGZT
RF Transceiver ICs - CC430F5123IRGZT 771313-CC430F5123IRGZT
Manufacturer: Texas Instruments Win Source Part Number: 771313-CC430F5123IRG ZT Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Frequency: 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz Operating Supply Voltage: 2 V ~ 3.6 V Memory Size: 8kB Flash, 2kB SRAM Power - Output: 13dBm Sensitivity: -117dBm Current - Receiving: 15mA ~ 18.5mA RF Family/Standard: General ISM Modulation: 2FSK, 2GFSK, ASK, MSK, OOK Serial Interfaces: I2C, IrDA, JTAG, SPI, UART GPIO: 30 Current - Transmitting: 15mA ~ 36mA Family Name: CC430F5123 Categories: RF/IF and RFID Data Rate (Maximum): 500kBaud Alternative Parts (Cross-Reference): CC430F5123IRGZR; ECCN: 5A992.c Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771313-CC430F5123IRGZT
Packaging: Reel package
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 85°C
Package: 48-VFQFN Exposed Pad
Frequency: 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz
Operating Supply Voltage: 2 V ~ 3.6 V
Memory Size: 8kB Flash, 2kB SRAM
Power - Output: 13dBm
Sensitivity: -117dBm
Current - Receiving: 15mA ~ 18.5mA
RF Family/Standard: General ISM
Modulation: 2FSK, 2GFSK, ASK, MSK, OOK
Serial Interfaces: I2C, IrDA, JTAG, SPI, UART
GPIO: 30
Current - Transmitting: 15mA ~ 36mA
Family Name: CC430F5123
Categories: RF/IF and RFID
Data Rate (Maximum): 500kBaud
Alternative Parts (Cross-Reference): CC430F5123IRGZR;
ECCN: 5A992.c
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 771313-CC430F5123IRGZT
Product Name RF Transceiver ICs - CC430F5123IRGZT
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC16652DLR - 908026-74AC16652DLR - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details