WiFi 802.11a/b/g/n Transceiver Module 2.412GHz ~ 2.472GHz, 5.18GHz ~ 5.825GHz Integrated, Chip Surface Mount
WiFi 802.11a/b/g/n Transceiver Module 2.412GHz ~ 2.472GHz, 5.18GHz ~ 5.825GHz Integrated, Chip Surface Mount
WiFi 802.11a/b/g/n Transceiver Module 2.412GHz ~ 2.472GHz, 5.18GHz ~ 5.825GHz Integrated, Chip Surface Mount
Win Source Part Number: 1228232-CC3235MODSF1
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: SimpleLink™
Package: Tape & Reel
Standard Package: 750
Mounting: SMD (SMT)
Frequency: 2.412GHz ~ 2.472GHz, 5.18GHz ~ 5.825GHz
Protocol: 802.11a/b/g/n
Data Rate: 54Mbps
Memory Size: 1MB Flash, 256kB RAM
Antenna Type: Integrated, Chip
Power - Output: 16.3dBm
Sensitivity: -94.5dBm
Current - Receiving: 53mA ~ 80mA
Utilized IC / Part: CC3235SF
RF Family/Standard: WiFi
Modulation: CCK, DSSS, OFDM
Serial Interfaces: I2C, I2S, SPI, UART
Current - Transmitting: 154mA ~ 329mA
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 63-SMD Module
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-CC3235MODSF12MOB
Base Product Number: CC3235
WiFi 802.11a/b/g/n Transceiver Module 2.412GHz ~ 2.472GHz, 5.18GHz ~ 5.825GHz Integrated, Chip Surface Mount
RF TXRX MODULE WIFI CHIP SMD
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 296-CC3235MODSF12MOBRDKR-ND | 1228232-CC3235MODSF12MOBR | CC3235MODSF12MOBR | CC3235MODSF12MOBR |
| Product Name | RF Transceiver Modules and Modems | RF/IF and RFID - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Radio Technique | Direct-Sequence Spread Spectrum | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2412 to 5825 MHz | 2412 to 5825 MHz | 2412 to 5825 MHz | 2412 to 5825 MHz |
| Sensitivity | -94.5 dBm | -94.5 dBm | -94.5 dBm | -94.5 dBm |
| Output Power | 16.3 dBm | 16.3 dBm | 16.3 dBm | 16.3 dBm |