Texas Instruments Standard Linear and Logic ARM Cortex-M 32-bit 256kB VQFN Embedded Microcontroller MCU CC3220SM2ARGKT

Description
SimpleLink™ 32-bit Arm Cortex-M4 Wi-Fi® wireless MCU with secure boot and 256kB RAM 64-VQFN -40 to 85 Product overview: CC3220SM2ARGKT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256kB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256kB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC3220SM2ARGKT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SimpleLink™ 32-bit Arm Cortex-M4 Wi-Fi® wireless MCU with secure boot and 256kB RAM 64-VQFN -40 to 85 Product overview: CC3220SM2ARGKT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256kB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256kB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC3220SM2ARGKT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 256kB VQFN Embedded Microcontroller MCU - 879-CC3220SM2ARGKT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 256kB VQFN Embedded Microcontroller MCU
879-CC3220SM2ARGKT
ARM Cortex-M 32-bit 256kB VQFN Embedded Microcontroller MCU 879-CC3220SM2ARGKT
SimpleLink™ 32-bit Arm Cortex-M4 Wi-Fi® wireless MCU with secure boot and 256kB RAM 64-VQFN -40 to 85 Product overview: CC3220SM2ARGKT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256kB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256kB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC3220SM2ARGKT can be used for catalog matching and distributor lookup.

SimpleLink™ 32-bit Arm Cortex-M4 Wi-Fi® wireless MCU with secure boot and 256kB RAM 64-VQFN -40 to 85 Product overview: CC3220SM2ARGKT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256kB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256kB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC3220SM2ARGKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wireless Mcu, Rf Tx/rx, 80Mhz, Vqfn; Product Range Texas Instruments - 26AJ5361 - Newark, An Avnet Company
Chicago, IL, United States
Wireless Mcu, Rf Tx/rx, 80Mhz, Vqfn; Product Range Texas Instruments
26AJ5361
Wireless Mcu, Rf Tx/rx, 80Mhz, Vqfn; Product Range Texas Instruments 26AJ5361
WIRELESS MCU, RF TX/RX, 80MHZ, VQFN; Product Range:SimpleLink Family CC32xx Series Microcontrollers; Architecture:ARM Cortex-M4; MCU Core Size:16bit; Program Memory Size:-; RAM Memory Size:256KB; CPU Speed:80MHz; No. of RoHS Compliant: Yes

WIRELESS MCU, RF TX/RX, 80MHZ, VQFN; Product Range:SimpleLink Family CC32xx Series Microcontrollers; Architecture:ARM Cortex-M4; MCU Core Size:16bit; Program Memory Size:-; RAM Memory Size:256KB; CPU Speed:80MHz; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 879-CC3220SM2ARGKT 26AJ5361
Product Name ARM Cortex-M 32-bit 256kB VQFN Embedded Microcontroller MCU Wireless Mcu, Rf Tx/rx, 80Mhz, Vqfn; Product Range Texas Instruments
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT30VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details