Texas Instruments RF/IF and RFID - RF Transceiver ICs CC3220SM2ARGKR

Description
Win Source Part Number: 962007-CC3220SM2ARGK R Category: RF/IF and RFID>RF Transceiver ICs Series: SimpleLink™ Type: TxRx + MCU Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n Memory Size: 256kB RAM Power - Output: 18dBm Sensitivity: -96dBm Data Rate (Max): 54Mbps Current - Receiving: 59mA RF Family/Standard: WiFi Modulation: DSSS, OFDM Serial Interfaces: ADC, I²C, SPI, UART, PCM GPIO: 27 Current - Transmitting: 223mA Voltage - Supply: 2.1V ~ 3.6V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-45441-2,296-4544 1-1,296-45441-6 Base Product Number: CC3220
Request a Quote Datasheet
Description
Win Source Part Number: 962007-CC3220SM2ARGK R Category: RF/IF and RFID>RF Transceiver ICs Series: SimpleLink™ Type: TxRx + MCU Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n Memory Size: 256kB RAM Power - Output: 18dBm Sensitivity: -96dBm Data Rate (Max): 54Mbps Current - Receiving: 59mA RF Family/Standard: WiFi Modulation: DSSS, OFDM Serial Interfaces: ADC, I²C, SPI, UART, PCM GPIO: 27 Current - Transmitting: 223mA Voltage - Supply: 2.1V ~ 3.6V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-45441-2,296-4544 1-1,296-45441-6 Base Product Number: CC3220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 962007-CC3220SM2ARGKR - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
962007-CC3220SM2ARGKR
RF/IF and RFID - RF Transceiver ICs 962007-CC3220SM2ARGKR
Win Source Part Number: 962007-CC3220SM2ARGK R Category: RF/IF and RFID>RF Transceiver ICs Series: SimpleLink™ Type: TxRx + MCU Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n Memory Size: 256kB RAM Power - Output: 18dBm Sensitivity: -96dBm Data Rate (Max): 54Mbps Current - Receiving: 59mA RF Family/Standard: WiFi Modulation: DSSS, OFDM Serial Interfaces: ADC, I²C, SPI, UART, PCM GPIO: 27 Current - Transmitting: 223mA Voltage - Supply: 2.1V ~ 3.6V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-45441-2,296-4544 1-1,296-45441-6 Base Product Number: CC3220

Win Source Part Number: 962007-CC3220SM2ARGKR
Category: RF/IF and RFID>RF Transceiver ICs
Series: SimpleLink™
Type: TxRx + MCU
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: 802.11b/g/n
Memory Size: 256kB RAM
Power - Output: 18dBm
Sensitivity: -96dBm
Data Rate (Max): 54Mbps
Current - Receiving: 59mA
RF Family/Standard: WiFi
Modulation: DSSS, OFDM
Serial Interfaces: ADC, I²C, SPI, UART, PCM
GPIO: 27
Current - Transmitting: 223mA
Voltage - Supply: 2.1V ~ 3.6V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-45441-2,296-45441-1,296-45441-6
Base Product Number: CC3220

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC3220SM2ARGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC3220SM2ARGKR
RF and Wireless - RF Transceiver ICs CC3220SM2ARGKR
IC RF TXRX+MCU WIFI 64VFQFN

IC RF TXRX+MCU WIFI 64VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 962007-CC3220SM2ARGKR CC3220SM2ARGKR
Product Name RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -96 dBm -96 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details