Texas Instruments RF Transceiver ICs - CC3220SF12ARGKT CC3220SF12ARGKT

Description
Manufacturer: Texas Instruments Win Source Part Number: 771309-CC3220SF12ARG KT Series: SimpleLink Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 64-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2.1 V ~ 3.6 V Protocol: 802.11b/g/n Memory Size: 1MB Flash, 256kB RAM Power - Output: 18dBm Sensitivity: -96dBm Current - Receiving: 59mA RF Family/Standard: WiFi Modulation: DSSS, OFDM Serial Interfaces: I2C, SPI, UART GPIO: 21 Current - Transmitting: 223mA Family Name: CC3220 Categories: RF/IF and RFID Data Rate (Maximum): 54Mbps Alternative Parts (Cross-Reference): CC3220SF12ARGKR; ECCN: 5A992.c Country of Origin: Philippines, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771309-CC3220SF12ARG KT Series: SimpleLink Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 64-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2.1 V ~ 3.6 V Protocol: 802.11b/g/n Memory Size: 1MB Flash, 256kB RAM Power - Output: 18dBm Sensitivity: -96dBm Current - Receiving: 59mA RF Family/Standard: WiFi Modulation: DSSS, OFDM Serial Interfaces: I2C, SPI, UART GPIO: 21 Current - Transmitting: 223mA Family Name: CC3220 Categories: RF/IF and RFID Data Rate (Maximum): 54Mbps Alternative Parts (Cross-Reference): CC3220SF12ARGKR; ECCN: 5A992.c Country of Origin: Philippines, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC3220SF12ARGKT - 771309-CC3220SF12ARGKT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC3220SF12ARGKT
771309-CC3220SF12ARGKT
RF Transceiver ICs - CC3220SF12ARGKT 771309-CC3220SF12ARGKT
Manufacturer: Texas Instruments Win Source Part Number: 771309-CC3220SF12ARG KT Series: SimpleLink Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 64-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2.1 V ~ 3.6 V Protocol: 802.11b/g/n Memory Size: 1MB Flash, 256kB RAM Power - Output: 18dBm Sensitivity: -96dBm Current - Receiving: 59mA RF Family/Standard: WiFi Modulation: DSSS, OFDM Serial Interfaces: I2C, SPI, UART GPIO: 21 Current - Transmitting: 223mA Family Name: CC3220 Categories: RF/IF and RFID Data Rate (Maximum): 54Mbps Alternative Parts (Cross-Reference): CC3220SF12ARGKR; ECCN: 5A992.c Country of Origin: Philippines, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 771309-CC3220SF12ARGKT
Series: SimpleLink
Packaging: Reel package
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 85°C
Package: 64-VFQFN Exposed Pad
Frequency: 2.4GHz
Operating Supply Voltage: 2.1 V ~ 3.6 V
Protocol: 802.11b/g/n
Memory Size: 1MB Flash, 256kB RAM
Power - Output: 18dBm
Sensitivity: -96dBm
Current - Receiving: 59mA
RF Family/Standard: WiFi
Modulation: DSSS, OFDM
Serial Interfaces: I2C, SPI, UART
GPIO: 21
Current - Transmitting: 223mA
Family Name: CC3220
Categories: RF/IF and RFID
Data Rate (Maximum): 54Mbps
Alternative Parts (Cross-Reference): CC3220SF12ARGKR;
ECCN: 5A992.c
Country of Origin: Philippines, Thailand
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 771309-CC3220SF12ARGKT
Product Name RF Transceiver ICs - CC3220SF12ARGKT
RFID Product Transceiver
Interface I2C, SPI, UART
Frequency 2.40E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-404 4312RV-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details