WIRELESS MCU MODULE, 80MHZ, LGA-63; Product Range:SimpleLink Family CC32xx Series Microcontrollers; Architecture:ARM Cortex-M4; MCU Core Size:32bit; Program Memory Size:256KB; RAM Memory Size:1MB; CPU Speed:80MHz; No. of RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 28AH2003 |
| Product Name | Wireless Mcu Module, 80Mhz, Lga-63; Product Range Texas Instruments |
| Clock Speed | 80 MHz |