Texas Instruments RF Transceiver ICs - CC3220MODASM2MONR CC3220MODASM2MONR

Description
Manufacturer: Texas Instruments Win Source Part Number: 866025-CC3220MODASM2 MONR Series: SimpleLink™ Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 63-SMD Module Package: 63-SMD Module Package: Reel - TR Family Name: CC3220 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH info available upon request HTSUS: 8542.31.0001 Other Part Number: CC3220MODASM2MONR-ND , 296-47159-2, 296-47159-1, 296-47159-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 866025-CC3220MODASM2 MONR Series: SimpleLink™ Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 63-SMD Module Package: 63-SMD Module Package: Reel - TR Family Name: CC3220 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH info available upon request HTSUS: 8542.31.0001 Other Part Number: CC3220MODASM2MONR-ND , 296-47159-2, 296-47159-1, 296-47159-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC3220MODASM2MONR - 866025-CC3220MODASM2MONR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC3220MODASM2MONR
866025-CC3220MODASM2MONR
RF Transceiver ICs - CC3220MODASM2MONR 866025-CC3220MODASM2MONR
Manufacturer: Texas Instruments Win Source Part Number: 866025-CC3220MODASM2 MONR Series: SimpleLink™ Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 63-SMD Module Package: 63-SMD Module Package: Reel - TR Family Name: CC3220 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH info available upon request HTSUS: 8542.31.0001 Other Part Number: CC3220MODASM2MONR-ND , 296-47159-2, 296-47159-1, 296-47159-6

Manufacturer: Texas Instruments
Win Source Part Number: 866025-CC3220MODASM2MONR
Series: SimpleLink™
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 63-SMD Module
Package: 63-SMD Module
Package: Reel - TR
Family Name: CC3220
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH info available upon request
HTSUS: 8542.31.0001
Other Part Number: CC3220MODASM2MONR-ND, 296-47159-2, 296-47159-1, 296-47159-6

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC3220MODASM2MONR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC3220MODASM2MONR
RF and Wireless - RF Transceiver ICs CC3220MODASM2MONR
IC RF TXRX+MCU WIFI 63SMD

IC RF TXRX+MCU WIFI 63SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 866025-CC3220MODASM2MONR CC3220MODASM2MONR
Product Name RF Transceiver ICs - CC3220MODASM2MONR RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM207EARSZ-REEL - 860120-ADM207EARSZ-REEL - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details