Texas Instruments RF and Wireless - RF Transceiver ICs CC3220MODASF12MONR

Description
Win Source Part Number: 1339215-CC3220MODASF 12MONR Category: RF and Wireless - RF Transceiver ICs Series: SimpleLink™ Type: TxRx + MCU Package: Tape & Reel Standard Package: 600 Frequency: 2.4GHz Protocol: 802.11b/g/n Memory Size: 1MB Flash, 256kB RAM Power - Output: 17dBm Sensitivity: -95dBm RF Family/Standard: WiFi Modulation: DSSS, OFDM GPIO: 21 Voltage - Supply: 2.3V ~ 3.6V Package / Case: 63-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: CC3220
Request a Quote Datasheet
Description
Win Source Part Number: 1339215-CC3220MODASF 12MONR Category: RF and Wireless - RF Transceiver ICs Series: SimpleLink™ Type: TxRx + MCU Package: Tape & Reel Standard Package: 600 Frequency: 2.4GHz Protocol: 802.11b/g/n Memory Size: 1MB Flash, 256kB RAM Power - Output: 17dBm Sensitivity: -95dBm RF Family/Standard: WiFi Modulation: DSSS, OFDM GPIO: 21 Voltage - Supply: 2.3V ~ 3.6V Package / Case: 63-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: CC3220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - 1339215-CC3220MODASF12MONR - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver ICs
1339215-CC3220MODASF12MONR
RF and Wireless - RF Transceiver ICs 1339215-CC3220MODASF12MONR
Win Source Part Number: 1339215-CC3220MODASF 12MONR Category: RF and Wireless - RF Transceiver ICs Series: SimpleLink™ Type: TxRx + MCU Package: Tape & Reel Standard Package: 600 Frequency: 2.4GHz Protocol: 802.11b/g/n Memory Size: 1MB Flash, 256kB RAM Power - Output: 17dBm Sensitivity: -95dBm RF Family/Standard: WiFi Modulation: DSSS, OFDM GPIO: 21 Voltage - Supply: 2.3V ~ 3.6V Package / Case: 63-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: CC3220

Win Source Part Number: 1339215-CC3220MODASF12MONR
Category: RF and Wireless - RF Transceiver ICs
Series: SimpleLink™
Type: TxRx + MCU
Package: Tape & Reel
Standard Package: 600
Frequency: 2.4GHz
Protocol: 802.11b/g/n
Memory Size: 1MB Flash, 256kB RAM
Power - Output: 17dBm
Sensitivity: -95dBm
RF Family/Standard: WiFi
Modulation: DSSS, OFDM
GPIO: 21
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 63-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: CC3220

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC3220MODASF12MONR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC3220MODASF12MONR
RF and Wireless - RF Transceiver ICs CC3220MODASF12MONR
IC RF TXRX+MCU WIFI 63SMD

IC RF TXRX+MCU WIFI 63SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transceivers
Product Number 1339215-CC3220MODASF12MONR CC3220MODASF12MONR
Product Name RF and Wireless - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -95 dBm -95 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1942925 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
Interface Type 2-wire
View Details
2 GHz Wi-Fi 6 Front End Module - QPF4206 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 2412 to 2484 MHz
View Details
Bluetooth Module Audio Optimized - BT55-187S - ZBA, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features Antenna Connector
View Details
RF Power Amplifier Module - KMA1040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details