Texas Instruments RF Transceiver ICs - CC3200R1M1RGCR CC3200R1M1RGCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 142711-CC3200R1M1RGC R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: 802.11b/g/n Memory Size: 128kB RAM, 64kB ROM Power - Output: 18.3dBm Sensitivity: -95.7dBm Data Rate (Max): 54Mbps Current - Receiving: 53mA to 59mA RF Family/Standard: WiFi Modulation: DSSS, OFDM Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 27 Current - Transmitting: 53mA to 59mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 64-VFQFN Exposed Pad Supply Voltage - Operating: 2.1 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 142711-CC3200R1M1RGC R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: 802.11b/g/n Memory Size: 128kB RAM, 64kB ROM Power - Output: 18.3dBm Sensitivity: -95.7dBm Data Rate (Max): 54Mbps Current - Receiving: 53mA to 59mA RF Family/Standard: WiFi Modulation: DSSS, OFDM Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 27 Current - Transmitting: 53mA to 59mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 64-VFQFN Exposed Pad Supply Voltage - Operating: 2.1 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC3200R1M1RGCR - 142711-CC3200R1M1RGCR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC3200R1M1RGCR
142711-CC3200R1M1RGCR
RF Transceiver ICs - CC3200R1M1RGCR 142711-CC3200R1M1RGCR
Manufacturer: Texas Instruments Win Source Part Number: 142711-CC3200R1M1RGC R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: 802.11b/g/n Memory Size: 128kB RAM, 64kB ROM Power - Output: 18.3dBm Sensitivity: -95.7dBm Data Rate (Max): 54Mbps Current - Receiving: 53mA to 59mA RF Family/Standard: WiFi Modulation: DSSS, OFDM Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 27 Current - Transmitting: 53mA to 59mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 64-VFQFN Exposed Pad Supply Voltage - Operating: 2.1 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142711-CC3200R1M1RGCR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: 802.11b/g/n
Memory Size: 128kB RAM, 64kB ROM
Power - Output: 18.3dBm
Sensitivity: -95.7dBm
Data Rate (Max): 54Mbps
Current - Receiving: 53mA to 59mA
RF Family/Standard: WiFi
Modulation: DSSS, OFDM
Serial Interfaces: I2C, I2S, JTAG, SPI, UART
GPIO: 27
Current - Transmitting: 53mA to 59mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 64-VFQFN Exposed Pad
Supply Voltage - Operating: 2.1 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC3200R1M1RGCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC3200R1M1RGCR
RF and Wireless - RF Transceiver ICs CC3200R1M1RGCR
IC RF TXRX+MCU WIFI 64VFQFN

IC RF TXRX+MCU WIFI 64VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 142711-CC3200R1M1RGCR CC3200R1M1RGCR
Product Name RF Transceiver ICs - CC3200R1M1RGCR RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -95.7 dBm -95.7 dBm
Output Power 18.3 dBm 18.3 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details