Texas Instruments RF Transceiver ICs - CC3200MODR1M2AMOBR CC3200MODR1M2AMOBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 722921-CC3200MODR1M2 AMOBR Packaging: Reel Type: TxRx + MCU Frequency: 2.4GHz Protocol: 802.11b/g/n Power - Output: 17dBm Sensitivity: -94.7dBm RF Family/Standard: WiFi Serial Interfaces: I2C, SPI, UART GPIO: 25 Family Name: CC3200MOD Categories: RF/IF and RFID Supplier Device Package: 63-QFM (20.5x17.5) Temperature Range - Operating: -20°C ~ 70°C Manufacturer Package: 63-SMD Module Data Rate (Maximum): 54Mbps Alternative Parts (Cross-Reference): CC3200MODR1M2AMOBT; Introduction Date: December 05, 2014 ECCN: 5A992.c Country of Origin: Taiwan Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.3V ~ 3.6V Receiving Current: 59mA Transmitting Current: 278mA
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 722921-CC3200MODR1M2 AMOBR Packaging: Reel Type: TxRx + MCU Frequency: 2.4GHz Protocol: 802.11b/g/n Power - Output: 17dBm Sensitivity: -94.7dBm RF Family/Standard: WiFi Serial Interfaces: I2C, SPI, UART GPIO: 25 Family Name: CC3200MOD Categories: RF/IF and RFID Supplier Device Package: 63-QFM (20.5x17.5) Temperature Range - Operating: -20°C ~ 70°C Manufacturer Package: 63-SMD Module Data Rate (Maximum): 54Mbps Alternative Parts (Cross-Reference): CC3200MODR1M2AMOBT; Introduction Date: December 05, 2014 ECCN: 5A992.c Country of Origin: Taiwan Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.3V ~ 3.6V Receiving Current: 59mA Transmitting Current: 278mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC3200MODR1M2AMOBR - 722921-CC3200MODR1M2AMOBR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC3200MODR1M2AMOBR
722921-CC3200MODR1M2AMOBR
RF Transceiver ICs - CC3200MODR1M2AMOBR 722921-CC3200MODR1M2AMOBR
Manufacturer: Texas Instruments Win Source Part Number: 722921-CC3200MODR1M2 AMOBR Packaging: Reel Type: TxRx + MCU Frequency: 2.4GHz Protocol: 802.11b/g/n Power - Output: 17dBm Sensitivity: -94.7dBm RF Family/Standard: WiFi Serial Interfaces: I2C, SPI, UART GPIO: 25 Family Name: CC3200MOD Categories: RF/IF and RFID Supplier Device Package: 63-QFM (20.5x17.5) Temperature Range - Operating: -20°C ~ 70°C Manufacturer Package: 63-SMD Module Data Rate (Maximum): 54Mbps Alternative Parts (Cross-Reference): CC3200MODR1M2AMOBT; Introduction Date: December 05, 2014 ECCN: 5A992.c Country of Origin: Taiwan Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.3V ~ 3.6V Receiving Current: 59mA Transmitting Current: 278mA

Manufacturer: Texas Instruments
Win Source Part Number: 722921-CC3200MODR1M2AMOBR
Packaging: Reel
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: 802.11b/g/n
Power - Output: 17dBm
Sensitivity: -94.7dBm
RF Family/Standard: WiFi
Serial Interfaces: I2C, SPI, UART
GPIO: 25
Family Name: CC3200MOD
Categories: RF/IF and RFID
Supplier Device Package: 63-QFM (20.5x17.5)
Temperature Range - Operating: -20°C ~ 70°C
Manufacturer Package: 63-SMD Module
Data Rate (Maximum): 54Mbps
Alternative Parts (Cross-Reference): CC3200MODR1M2AMOBT;
Introduction Date: December 05, 2014
ECCN: 5A992.c
Country of Origin: Taiwan
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
Supply Voltage (V): 2.3V ~ 3.6V
Receiving Current: 59mA
Transmitting Current: 278mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 722921-CC3200MODR1M2AMOBR
Product Name RF Transceiver ICs - CC3200MODR1M2AMOBR
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-415 5315TC-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details