Texas Instruments RF Transceiver ICs - CC3100R11MRGCR CC3100R11MRGCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 117952-CC3100R11MRGC R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: 802.11b/g/n Power - Output: 18.3dBm Sensitivity: -95.7dBm Data Rate (Max): 16Mbps Current - Receiving: 53mA RF Family/Standard: WiFi Modulation: CCK, DSSS, OFDM Serial Interfaces: SPI, UART Current - Transmitting: 160mA to 272mA Family Name: CC3100 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 64-VFQFN Exposed Pad Supply Voltage - Operating: 2.1 V to 3.6 V Alternative Parts (Cross-Reference): CC3100R11MRGCT; CC3100R11MRGC; Introduction Date: June 13, 2014 ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 117952-CC3100R11MRGC R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: 802.11b/g/n Power - Output: 18.3dBm Sensitivity: -95.7dBm Data Rate (Max): 16Mbps Current - Receiving: 53mA RF Family/Standard: WiFi Modulation: CCK, DSSS, OFDM Serial Interfaces: SPI, UART Current - Transmitting: 160mA to 272mA Family Name: CC3100 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 64-VFQFN Exposed Pad Supply Voltage - Operating: 2.1 V to 3.6 V Alternative Parts (Cross-Reference): CC3100R11MRGCT; CC3100R11MRGC; Introduction Date: June 13, 2014 ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC3100R11MRGCR - 117952-CC3100R11MRGCR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC3100R11MRGCR
117952-CC3100R11MRGCR
RF Transceiver ICs - CC3100R11MRGCR 117952-CC3100R11MRGCR
Manufacturer: Texas Instruments Win Source Part Number: 117952-CC3100R11MRGC R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: 802.11b/g/n Power - Output: 18.3dBm Sensitivity: -95.7dBm Data Rate (Max): 16Mbps Current - Receiving: 53mA RF Family/Standard: WiFi Modulation: CCK, DSSS, OFDM Serial Interfaces: SPI, UART Current - Transmitting: 160mA to 272mA Family Name: CC3100 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 64-VFQFN Exposed Pad Supply Voltage - Operating: 2.1 V to 3.6 V Alternative Parts (Cross-Reference): CC3100R11MRGCT; CC3100R11MRGC; Introduction Date: June 13, 2014 ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 117952-CC3100R11MRGCR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: 802.11b/g/n
Power - Output: 18.3dBm
Sensitivity: -95.7dBm
Data Rate (Max): 16Mbps
Current - Receiving: 53mA
RF Family/Standard: WiFi
Modulation: CCK, DSSS, OFDM
Serial Interfaces: SPI, UART
Current - Transmitting: 160mA to 272mA
Family Name: CC3100
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 64-VFQFN Exposed Pad
Supply Voltage - Operating: 2.1 V to 3.6 V
Alternative Parts (Cross-Reference): CC3100R11MRGCT; CC3100R11MRGC;
Introduction Date: June 13, 2014
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 117952-CC3100R11MRGCR
Product Name RF Transceiver ICs - CC3100R11MRGCR
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-245 5315TC-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details