Texas Instruments RF Transceiver ICs - CC3100MODR11MAMOBT CC3100MODR11MAMOBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 771306-CC3100MODR11M AMOBT Series: SimpleLink Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -20°C ~ 70°C Package: 63-SMD Module Frequency: 2.4GHz Operating Supply Voltage: 2.3 V ~ 3.6 V Protocol: 802.11b/g/n Power - Output: 17dBm Sensitivity: -95dBm Current - Receiving: 54mA RF Family/Standard: WiFi Serial Interfaces: SPI Current - Transmitting: 223mA Family Name: CC3100MODR11 Categories: RF/IF and RFID Data Rate (Maximum): 16Mbps Alternative Parts (Cross-Reference): CC3100MODR11MAMOBR; ECCN: 5A992.c Country of Origin: Taiwan Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771306-CC3100MODR11M AMOBT Series: SimpleLink Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -20°C ~ 70°C Package: 63-SMD Module Frequency: 2.4GHz Operating Supply Voltage: 2.3 V ~ 3.6 V Protocol: 802.11b/g/n Power - Output: 17dBm Sensitivity: -95dBm Current - Receiving: 54mA RF Family/Standard: WiFi Serial Interfaces: SPI Current - Transmitting: 223mA Family Name: CC3100MODR11 Categories: RF/IF and RFID Data Rate (Maximum): 16Mbps Alternative Parts (Cross-Reference): CC3100MODR11MAMOBR; ECCN: 5A992.c Country of Origin: Taiwan Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC3100MODR11MAMOBT - 771306-CC3100MODR11MAMOBT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC3100MODR11MAMOBT
771306-CC3100MODR11MAMOBT
RF Transceiver ICs - CC3100MODR11MAMOBT 771306-CC3100MODR11MAMOBT
Manufacturer: Texas Instruments Win Source Part Number: 771306-CC3100MODR11M AMOBT Series: SimpleLink Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -20°C ~ 70°C Package: 63-SMD Module Frequency: 2.4GHz Operating Supply Voltage: 2.3 V ~ 3.6 V Protocol: 802.11b/g/n Power - Output: 17dBm Sensitivity: -95dBm Current - Receiving: 54mA RF Family/Standard: WiFi Serial Interfaces: SPI Current - Transmitting: 223mA Family Name: CC3100MODR11 Categories: RF/IF and RFID Data Rate (Maximum): 16Mbps Alternative Parts (Cross-Reference): CC3100MODR11MAMOBR; ECCN: 5A992.c Country of Origin: Taiwan Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771306-CC3100MODR11MAMOBT
Series: SimpleLink
Packaging: Reel package
Type: TxRx + MCU
Operating Temperature Range: -20°C ~ 70°C
Package: 63-SMD Module
Frequency: 2.4GHz
Operating Supply Voltage: 2.3 V ~ 3.6 V
Protocol: 802.11b/g/n
Power - Output: 17dBm
Sensitivity: -95dBm
Current - Receiving: 54mA
RF Family/Standard: WiFi
Serial Interfaces: SPI
Current - Transmitting: 223mA
Family Name: CC3100MODR11
Categories: RF/IF and RFID
Data Rate (Maximum): 16Mbps
Alternative Parts (Cross-Reference): CC3100MODR11MAMOBR;
ECCN: 5A992.c
Country of Origin: Taiwan
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 771306-CC3100MODR11MAMOBT
Product Name RF Transceiver ICs - CC3100MODR11MAMOBT
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-685 5315TC-685XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details