Texas Instruments RF Transceiver ICs - CC3100MODR11MAMOBR CC3100MODR11MAMOBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 812200-CC3100MODR11M AMOBR Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: 802.11b/g/n Power - Output: 17dBm Sensitivity: -95dBm Current - Receiving: 54mA RF Family/Standard: WiFi Serial Interfaces: SPI Current - Transmitting: 223mA Supplier Device Package: 63-QFM (20.5x17.5) Temperature Range - Operating: -20°C ~ 70°C Manufacturer Package: 63-SMD Module Data Rate (Maximum): 16Mbps Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.3V ~ 3.6V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 812200-CC3100MODR11M AMOBR Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: 802.11b/g/n Power - Output: 17dBm Sensitivity: -95dBm Current - Receiving: 54mA RF Family/Standard: WiFi Serial Interfaces: SPI Current - Transmitting: 223mA Supplier Device Package: 63-QFM (20.5x17.5) Temperature Range - Operating: -20°C ~ 70°C Manufacturer Package: 63-SMD Module Data Rate (Maximum): 16Mbps Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC3100MODR11MAMOBR - 812200-CC3100MODR11MAMOBR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC3100MODR11MAMOBR
812200-CC3100MODR11MAMOBR
RF Transceiver ICs - CC3100MODR11MAMOBR 812200-CC3100MODR11MAMOBR
Manufacturer: Texas Instruments Win Source Part Number: 812200-CC3100MODR11M AMOBR Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: 802.11b/g/n Power - Output: 17dBm Sensitivity: -95dBm Current - Receiving: 54mA RF Family/Standard: WiFi Serial Interfaces: SPI Current - Transmitting: 223mA Supplier Device Package: 63-QFM (20.5x17.5) Temperature Range - Operating: -20°C ~ 70°C Manufacturer Package: 63-SMD Module Data Rate (Maximum): 16Mbps Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 812200-CC3100MODR11MAMOBR
Packaging: Reel
Type: TxRx + MCU
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: 802.11b/g/n
Power - Output: 17dBm
Sensitivity: -95dBm
Current - Receiving: 54mA
RF Family/Standard: WiFi
Serial Interfaces: SPI
Current - Transmitting: 223mA
Supplier Device Package: 63-QFM (20.5x17.5)
Temperature Range - Operating: -20°C ~ 70°C
Manufacturer Package: 63-SMD Module
Data Rate (Maximum): 16Mbps
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 4 (72 Hours)
Supply Voltage (V): 2.3V ~ 3.6V

Buy Now
RF and Wireless - RF Transceiver ICs - CC3100MODR11MAMOBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC3100MODR11MAMOBR
RF and Wireless - RF Transceiver ICs CC3100MODR11MAMOBR
IC RF TXRX+MCU WIFI 63SMD

IC RF TXRX+MCU WIFI 63SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transceivers
Product Number 812200-CC3100MODR11MAMOBR CC3100MODR11MAMOBR
Product Name RF Transceiver ICs - CC3100MODR11MAMOBR RF and Wireless - RF Transceiver ICs
Device Type Rec-Trans
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -95 dBm -95 dBm
Output Power 17 dBm 17 dBm
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type WLCSP
View Details
RF Modules - 2069145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Output Power 21 dBm
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 746-1071-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 2400 MHz
View Details
RF Power Amplifier Module - KMW1060 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details