Manufacturer: Texas Instruments
Win Source Part Number: 1159462-CC3000MODT
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Chip Surface Mount
WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Chip Surface Mount
RF TXRX MODULE WIFI CHIP SMD
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1159462-CC3000MODT | CC3000MODT-ND | CC3000MODT | CC3000MODT |
| Product Name | RF Transceiver Modules - CC3000MODT | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Radio Technique | Direct-Sequence Spread Spectrum | |||
| Operating Temperature | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | |
| Sensitivity | -97.5 dBm | -97.5 dBm | -97.5 dBm |