Texas Instruments High-Performance Analog RF Transceiver Modules and Modems CC3000MODR

Description
WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Request a Quote Datasheet
Description
WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 296-35512-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
296-35512-2-ND
RF Transceiver Modules and Modems 296-35512-2-ND
WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Chip Surface Mount

WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF Transceiver Modules - CC3000MODR - 145145-CC3000MODR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - CC3000MODR
145145-CC3000MODR
RF Transceiver Modules - CC3000MODR 145145-CC3000MODR
Manufacturer: Texas Instruments Win Source Part Number: 145145-CC3000MODR Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g Data Rate: 54Mbps Antenna Type: Integrated, Chip Power - Output: 18.3dBm Sensitivity: -97.5dBm Current - Receiving: 92mA RF Family/Standard: WiFi Modulation: CCK, DSSS, OFDM Serial Interfaces: I2C, SPI, UART Current - Transmitting: 190mA to 260mA Family Name: CC3000MODR Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: Module Supply Voltage - Operating: 1.8 V to 3.6 V Introduction Date: October 01, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 145145-CC3000MODR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: 802.11b/g
Data Rate: 54Mbps
Antenna Type: Integrated, Chip
Power - Output: 18.3dBm
Sensitivity: -97.5dBm
Current - Receiving: 92mA
RF Family/Standard: WiFi
Modulation: CCK, DSSS, OFDM
Serial Interfaces: I2C, SPI, UART
Current - Transmitting: 190mA to 260mA
Family Name: CC3000MODR
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -20°C to 70°C
Dimension: Module
Supply Voltage - Operating: 1.8 V to 3.6 V
Introduction Date: October 01, 2012
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - CC3000MODR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
CC3000MODR
RF and Wireless - RF Transceiver Modules and Modems CC3000MODR
RF TXRX MODULE WIFI CHIP SMD

RF TXRX MODULE WIFI CHIP SMD

Supplier's Site
RF Transceiver Modules and Modems - CC3000MODR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
CC3000MODR
RF Transceiver Modules and Modems CC3000MODR
WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Chip Surface Mount

WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 296-35512-2-ND 145145-CC3000MODR CC3000MODR CC3000MODR
Product Name RF Transceiver Modules and Modems RF Transceiver Modules - CC3000MODR RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Radio Technique Direct-Sequence Spread Spectrum
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz 2400 MHz
Sensitivity -97.5 dBm -97.5 dBm -97.5 dBm -97.5 dBm
Output Power 18.3 dBm 18.3 dBm 18.3 dBm 18.3 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2251585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
AIR Module BoosterPack - A2530R24A-LPZ - Anaren, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems; ZigBee Light Link control systems, Home/building automation, lighting systems, low power wireless sensor networks
Operating Frequency 2400 to 2484 MHz
View Details
Bluetooth Class 2 Module - BT44-191S - ZBA, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation Frequency Shift Key
View Details