Manufacturer: Texas Instruments
Win Source Part Number: 771303-CC2650MODAMOH
Series: SimpleLink
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 29-SMD Module, Exposed Pad
Mounting: SMD
Frequency: 2.4GHz
Operating Supply Voltage: 1.8 V ~ 3.8 V
Protocol: Bluetooth v4.2
Data Rate: 1Mbps
Memory Size: 128kB Flash, 28kB SRAM
Antenna Type: Integrated, Chip
Power - Output: 5dBm
Sensitivity: -100dBm
Current - Receiving: 6.2mA
RF Family/Standard: Bluetooth
Serial Interfaces: I2C, I2S, SPI, UART
Current - Transmitting: 6.8mA ~ 9.4mA
Family Name: CC2650MODA
Categories: RF/IF and RFID
Alternative Parts (Cross-Reference): CC2650MODAMOHR;
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
RF TXRX MODULE BT CHIP SMD
Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 771303-CC2650MODAMOHT | 296-44805-2-ND | CC2650MODAMOHT | CC2650MODAMOHT |
| Product Name | RF Transceiver Modules - CC2650MODAMOHT | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -100 dBm | -100 dBm | -100 dBm | -100 dBm |
| Output Power | 5 dBm | 5 dBm | 5 dBm | 5 dBm |