802.15.4, Bluetooth Bluetooth v5.1, Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount
802.15.4, Bluetooth Bluetooth v5.1, Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount
802.15.4, Bluetooth Bluetooth v5.1, Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Manufacturer: Texas Instruments
Win Source Part Number: 866011-CC2650MODAMOH
Series: SimpleLink™
Operating Temperature Range: -40°C ~ 85°C
Features: 802.15.4, Bluetooth Bluetooth v5.1, Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Package: Reel - TR
Package: 29-SMD Module, Exposed Pad
Mounting: Surface Mount
Family Name: CC2650
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1200
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH info available upon request
HTSUS: 8517.62.0090
Other Part Number: CC2650MODAMOHR-ND, 296-47748-6, 296-47748-2, 296-47748-1
802.15.4, Bluetooth Bluetooth v5.1, Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount
RF TXRX MODULE BT CHIP SMD
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 296-47748-6-ND | 866011-CC2650MODAMOHR | CC2650MODAMOHR | CC2650MODAMOHR |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules - CC2650MODAMOHR | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| RF Modulation | Frequency Shift Key; Phase Shift Key | |||
| Radio Technique | Direct-Sequence Spread Spectrum | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | |
| Sensitivity | -100 dBm | -100 dBm | -100 dBm |