Texas Instruments RF and Wireless - RF Transceiver ICs CC2640R2LRHBR

Description
Win Source Part Number: 1353208-CC2640R2LRHB R Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 46 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: SimpleLink™ Package: Tape & Reel Product Status: Active Frequency: 2.4GHz Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Base Product Number: CC2640 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 1.8V ~ 3.8V Memory Size: 128kB Flash, 20kB SRAM RF Family/Standard: Bluetooth Protocol: Bluetooth v5.1 Modulation: GFSK Power - Output: 5dBm Sensitivity: -103dBm Serial Interfaces: I²C, I²S, JTAG, SPI, UART Current - Receiving: 5.9mA ~ 6.1mA Current - Transmitting: 6.1mA ~ 9.1mA Data Rate (Max): 2Mbps GPIO: 31
Request a Quote Datasheet
Description
Win Source Part Number: 1353208-CC2640R2LRHB R Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 46 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: SimpleLink™ Package: Tape & Reel Product Status: Active Frequency: 2.4GHz Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Base Product Number: CC2640 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 1.8V ~ 3.8V Memory Size: 128kB Flash, 20kB SRAM RF Family/Standard: Bluetooth Protocol: Bluetooth v5.1 Modulation: GFSK Power - Output: 5dBm Sensitivity: -103dBm Serial Interfaces: I²C, I²S, JTAG, SPI, UART Current - Receiving: 5.9mA ~ 6.1mA Current - Transmitting: 6.1mA ~ 9.1mA Data Rate (Max): 2Mbps GPIO: 31
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - 1353208-CC2640R2LRHBR - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver ICs
1353208-CC2640R2LRHBR
RF and Wireless - RF Transceiver ICs 1353208-CC2640R2LRHBR
Win Source Part Number: 1353208-CC2640R2LRHB R Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 46 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: SimpleLink™ Package: Tape & Reel Product Status: Active Frequency: 2.4GHz Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Base Product Number: CC2640 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 1.8V ~ 3.8V Memory Size: 128kB Flash, 20kB SRAM RF Family/Standard: Bluetooth Protocol: Bluetooth v5.1 Modulation: GFSK Power - Output: 5dBm Sensitivity: -103dBm Serial Interfaces: I²C, I²S, JTAG, SPI, UART Current - Receiving: 5.9mA ~ 6.1mA Current - Transmitting: 6.1mA ~ 9.1mA Data Rate (Max): 2Mbps GPIO: 31

Win Source Part Number: 1353208-CC2640R2LRHBR
Category: RF and Wireless - RF Transceiver ICs
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 46 pct.
Type: TxRx + MCU
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: SimpleLink™
Package: Tape & Reel
Product Status: Active
Frequency: 2.4GHz
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Base Product Number: CC2640
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 1.8V ~ 3.8V
Memory Size: 128kB Flash, 20kB SRAM
RF Family/Standard: Bluetooth
Protocol: Bluetooth v5.1
Modulation: GFSK
Power - Output: 5dBm
Sensitivity: -103dBm
Serial Interfaces: I²C, I²S, JTAG, SPI, UART
Current - Receiving: 5.9mA ~ 6.1mA
Current - Transmitting: 6.1mA ~ 9.1mA
Data Rate (Max): 2Mbps
GPIO: 31

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2640R2LRHBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2640R2LRHBR
RF and Wireless - RF Transceiver ICs CC2640R2LRHBR
SIMPLELINK BLUETOOTH 5.1 LOW ENE

SIMPLELINK BLUETOOTH 5.1 LOW ENE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1353208-CC2640R2LRHBR CC2640R2LRHBR
Product Name RF and Wireless - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type 32-VFQFN Exposed Pad
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -103 dBm -103 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details