Texas Instruments RF and Wireless - RF Transceiver ICs CC2640R2FYFVR

Description
Win Source Part Number: 1336788-CC2640R2FYFV R Category: RF and Wireless - RF Transceiver ICs Series: SimpleLink™ Type: TxRx + MCU Package: Tape & Reel Standard Package: 2,500 Frequency: 2.4GHz Protocol: Bluetooth v5.1 Memory Size: 128kB Flash, 28kB SRAM Power - Output: 5dBm Sensitivity: -97dBm Data Rate (Max): 2Mbps Current - Receiving: 5.9mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, I2S, SPI, UART GPIO: 14 Current - Transmitting: 9.1mA Voltage - Supply: 1.8V ~ 3.8V Mounting Type: Surface Mount Package / Case: 34-UFBGA, DSBGA Supplier Device Package: 34-DSBGA (2.71x2.71) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: CC2640
Request a Quote Datasheet
Description
Win Source Part Number: 1336788-CC2640R2FYFV R Category: RF and Wireless - RF Transceiver ICs Series: SimpleLink™ Type: TxRx + MCU Package: Tape & Reel Standard Package: 2,500 Frequency: 2.4GHz Protocol: Bluetooth v5.1 Memory Size: 128kB Flash, 28kB SRAM Power - Output: 5dBm Sensitivity: -97dBm Data Rate (Max): 2Mbps Current - Receiving: 5.9mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, I2S, SPI, UART GPIO: 14 Current - Transmitting: 9.1mA Voltage - Supply: 1.8V ~ 3.8V Mounting Type: Surface Mount Package / Case: 34-UFBGA, DSBGA Supplier Device Package: 34-DSBGA (2.71x2.71) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: CC2640
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - 1336788-CC2640R2FYFVR - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver ICs
1336788-CC2640R2FYFVR
RF and Wireless - RF Transceiver ICs 1336788-CC2640R2FYFVR
Win Source Part Number: 1336788-CC2640R2FYFV R Category: RF and Wireless - RF Transceiver ICs Series: SimpleLink™ Type: TxRx + MCU Package: Tape & Reel Standard Package: 2,500 Frequency: 2.4GHz Protocol: Bluetooth v5.1 Memory Size: 128kB Flash, 28kB SRAM Power - Output: 5dBm Sensitivity: -97dBm Data Rate (Max): 2Mbps Current - Receiving: 5.9mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, I2S, SPI, UART GPIO: 14 Current - Transmitting: 9.1mA Voltage - Supply: 1.8V ~ 3.8V Mounting Type: Surface Mount Package / Case: 34-UFBGA, DSBGA Supplier Device Package: 34-DSBGA (2.71x2.71) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: CC2640

Win Source Part Number: 1336788-CC2640R2FYFVR
Category: RF and Wireless - RF Transceiver ICs
Series: SimpleLink™
Type: TxRx + MCU
Package: Tape & Reel
Standard Package: 2,500
Frequency: 2.4GHz
Protocol: Bluetooth v5.1
Memory Size: 128kB Flash, 28kB SRAM
Power - Output: 5dBm
Sensitivity: -97dBm
Data Rate (Max): 2Mbps
Current - Receiving: 5.9mA
RF Family/Standard: Bluetooth
Modulation: GFSK
Serial Interfaces: I2C, I2S, SPI, UART
GPIO: 14
Current - Transmitting: 9.1mA
Voltage - Supply: 1.8V ~ 3.8V
Mounting Type: Surface Mount
Package / Case: 34-UFBGA, DSBGA
Supplier Device Package: 34-DSBGA (2.71x2.71)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: CC2640

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2640R2FYFVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2640R2FYFVR
RF and Wireless - RF Transceiver ICs CC2640R2FYFVR
IC RF TXRX+MCU BLE 5.1 34DSBGA

IC RF TXRX+MCU BLE 5.1 34DSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1336788-CC2640R2FYFVR CC2640R2FYFVR
Product Name RF and Wireless - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type 34-UFBGA, DSBGA
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -97 dBm -97 dBm
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details