Texas Instruments RF/IF and RFID - RF Transceiver ICs CC2640R2FTWRGZRQ1

Description
Win Source Part Number: 1051413-CC2640R2FTWR GZRQ1 Category: RF/IF and RFID>RF Transceiver ICs Series: Automotive, AEC-Q100 Type: TxRx + MCU Package: Tape & Reel Standard Package: 2,500 Frequency: 2.4GHz Protocol: Bluetooth v5.0 Memory Size: 128kB Flash, 28kB SRAM Power - Output: 5dBm Sensitivity: -97dBm Data Rate (Max): 1Mbps Current - Receiving: 6.1mA RF Family/Standard: Bluetooth Serial Interfaces: I2C, I2S, SPI, UART GPIO: 31 Voltage - Supply: 1.8V ~ 3.8V Mounting Type: Surface Mount, Wettable Flank Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 105°C ECCN: 5A992C Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-49574-2,CC2640R2 FTWRGZRQ1-ND,296-495 74-1,296-49574-6 Base Product Number: CC2640R2
Request a Quote Datasheet
Description
Win Source Part Number: 1051413-CC2640R2FTWR GZRQ1 Category: RF/IF and RFID>RF Transceiver ICs Series: Automotive, AEC-Q100 Type: TxRx + MCU Package: Tape & Reel Standard Package: 2,500 Frequency: 2.4GHz Protocol: Bluetooth v5.0 Memory Size: 128kB Flash, 28kB SRAM Power - Output: 5dBm Sensitivity: -97dBm Data Rate (Max): 1Mbps Current - Receiving: 6.1mA RF Family/Standard: Bluetooth Serial Interfaces: I2C, I2S, SPI, UART GPIO: 31 Voltage - Supply: 1.8V ~ 3.8V Mounting Type: Surface Mount, Wettable Flank Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 105°C ECCN: 5A992C Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-49574-2,CC2640R2 FTWRGZRQ1-ND,296-495 74-1,296-49574-6 Base Product Number: CC2640R2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1051413-CC2640R2FTWRGZRQ1 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1051413-CC2640R2FTWRGZRQ1
RF/IF and RFID - RF Transceiver ICs 1051413-CC2640R2FTWRGZRQ1
Win Source Part Number: 1051413-CC2640R2FTWR GZRQ1 Category: RF/IF and RFID>RF Transceiver ICs Series: Automotive, AEC-Q100 Type: TxRx + MCU Package: Tape & Reel Standard Package: 2,500 Frequency: 2.4GHz Protocol: Bluetooth v5.0 Memory Size: 128kB Flash, 28kB SRAM Power - Output: 5dBm Sensitivity: -97dBm Data Rate (Max): 1Mbps Current - Receiving: 6.1mA RF Family/Standard: Bluetooth Serial Interfaces: I2C, I2S, SPI, UART GPIO: 31 Voltage - Supply: 1.8V ~ 3.8V Mounting Type: Surface Mount, Wettable Flank Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 105°C ECCN: 5A992C Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-49574-2,CC2640R2 FTWRGZRQ1-ND,296-495 74-1,296-49574-6 Base Product Number: CC2640R2

Win Source Part Number: 1051413-CC2640R2FTWRGZRQ1
Category: RF/IF and RFID>RF Transceiver ICs
Series: Automotive, AEC-Q100
Type: TxRx + MCU
Package: Tape & Reel
Standard Package: 2,500
Frequency: 2.4GHz
Protocol: Bluetooth v5.0
Memory Size: 128kB Flash, 28kB SRAM
Power - Output: 5dBm
Sensitivity: -97dBm
Data Rate (Max): 1Mbps
Current - Receiving: 6.1mA
RF Family/Standard: Bluetooth
Serial Interfaces: I2C, I2S, SPI, UART
GPIO: 31
Voltage - Supply: 1.8V ~ 3.8V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: 5A992C
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-49574-2,CC2640R2FTWRGZRQ1-ND,296-49574-1,296-49574-6
Base Product Number: CC2640R2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1051413-CC2640R2FTWRGZRQ1
Product Name RF/IF and RFID - RF Transceiver ICs
Package Type Surface Mount; 48-VFQFN Exposed Pad
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F)
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
 - 74ACTQ16245SSC-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details