Texas Instruments Standard Linear and Logic Mcu, 16Bit, Cortex-M3, 48Mhz, Vqfn-32; Product Range Texas Instruments CC2640R2FRSMT

Description
MCU, 16BIT, CORTEX-M3, 48MHZ, VQFN-32; Product Range:SimpleLink Family CC264x Series Microcontrollers; Architecture:ARM Cortex-M3; MCU Core Size:32bit; Program Memory Size:128KB; RAM Memory Size:20KB; CPU Speed:48MHz; No. of RoHS Compliant: Yes
Description
MCU, 16BIT, CORTEX-M3, 48MHZ, VQFN-32; Product Range:SimpleLink Family CC264x Series Microcontrollers; Architecture:ARM Cortex-M3; MCU Core Size:32bit; Program Memory Size:128KB; RAM Memory Size:20KB; CPU Speed:48MHz; No. of RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mcu, 16Bit, Cortex-M3, 48Mhz, Vqfn-32; Product Range Texas Instruments - 28AH1995 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Cortex-M3, 48Mhz, Vqfn-32; Product Range Texas Instruments
28AH1995
Mcu, 16Bit, Cortex-M3, 48Mhz, Vqfn-32; Product Range Texas Instruments 28AH1995
MCU, 16BIT, CORTEX-M3, 48MHZ, VQFN-32; Product Range:SimpleLink Family CC264x Series Microcontrollers; Architecture:ARM Cortex-M3; MCU Core Size:32bit; Program Memory Size:128KB; RAM Memory Size:20KB; CPU Speed:48MHz; No. of RoHS Compliant: Yes

MCU, 16BIT, CORTEX-M3, 48MHZ, VQFN-32; Product Range:SimpleLink Family CC264x Series Microcontrollers; Architecture:ARM Cortex-M3; MCU Core Size:32bit; Program Memory Size:128KB; RAM Memory Size:20KB; CPU Speed:48MHz; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 28AH1995
Product Name Mcu, 16Bit, Cortex-M3, 48Mhz, Vqfn-32; Product Range Texas Instruments
Data Bus 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC843BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C165LFHABXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
5 suppliers