Texas Instruments RF Transceiver ICs - CC2640R2FRSMT CC2640R2FRSMT

Description
Manufacturer: Texas Instruments Win Source Part Number: 866010-CC2640R2FRSMT Series: SimpleLink™ Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CC2640 Categories: RF/IF and RFID Case / Package: 32-VQFN (4x4) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-45197-6, 296-45197-2, 296-45197-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 866010-CC2640R2FRSMT Series: SimpleLink™ Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CC2640 Categories: RF/IF and RFID Case / Package: 32-VQFN (4x4) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-45197-6, 296-45197-2, 296-45197-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2640R2FRSMT - 866010-CC2640R2FRSMT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2640R2FRSMT
866010-CC2640R2FRSMT
RF Transceiver ICs - CC2640R2FRSMT 866010-CC2640R2FRSMT
Manufacturer: Texas Instruments Win Source Part Number: 866010-CC2640R2FRSMT Series: SimpleLink™ Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CC2640 Categories: RF/IF and RFID Case / Package: 32-VQFN (4x4) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-45197-6, 296-45197-2, 296-45197-1

Manufacturer: Texas Instruments
Win Source Part Number: 866010-CC2640R2FRSMT
Series: SimpleLink™
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 32-VFQFN Exposed Pad
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: CC2640
Categories: RF/IF and RFID
Case / Package: 32-VQFN (4x4)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-45197-6, 296-45197-2, 296-45197-1

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2640R2FRSMT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2640R2FRSMT
RF and Wireless - RF Transceiver ICs CC2640R2FRSMT
IC RF TXRX+MCU BLE 5.1 32VQFN

IC RF TXRX+MCU BLE 5.1 32VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 866010-CC2640R2FRSMT CC2640R2FRSMT
Product Name RF Transceiver ICs - CC2640R2FRSMT RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details