MCU, 16BIT, CORTEX-M3, 48MHZ, VQFN-32; Product Range:SimpleLink Family CC264x Series Microcontrollers; Architecture:ARM Cortex-M3; MCU Core Size:32bit; Program Memory Size:128KB; RAM Memory Size:20KB; CPU Speed:48MHz; No. of RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 29AH3543 |
| Product Name | Mcu, 16Bit, Cortex-M3, 48Mhz, Vqfn-32; Product Range Texas Instruments |
| Data Bus | 16 Bit |