Texas Instruments RF Transceiver ICs - CC2640F128RGZR CC2640F128RGZR

Description
Manufacturer: Texas Instruments Win Source Part Number: 122146-CC2640F128RGZ R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.1 Memory Size: 128kB Flash, 28kB SRAM Power - Output: 5dBm Sensitivity: -97dBm Data Rate (Max): 1Mbps Current - Receiving: 5.9mA to 6.1mA RF Family/Standard: Bluetooth Modulation: DSSS, O-QPSK, GFSK Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 31 Current - Transmitting: 6.1mA to 9.1mA Family Name: CC2640 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 48-VQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.8 V Alternative Parts (Cross-Reference): CC2640F128RHBR; CC2640F128RSMT; CC2640F128RSMR; Introduction Date: February 25, 2015 ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 122146-CC2640F128RGZ R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.1 Memory Size: 128kB Flash, 28kB SRAM Power - Output: 5dBm Sensitivity: -97dBm Data Rate (Max): 1Mbps Current - Receiving: 5.9mA to 6.1mA RF Family/Standard: Bluetooth Modulation: DSSS, O-QPSK, GFSK Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 31 Current - Transmitting: 6.1mA to 9.1mA Family Name: CC2640 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 48-VQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.8 V Alternative Parts (Cross-Reference): CC2640F128RHBR; CC2640F128RSMT; CC2640F128RSMR; Introduction Date: February 25, 2015 ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2640F128RGZR - 122146-CC2640F128RGZR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2640F128RGZR
122146-CC2640F128RGZR
RF Transceiver ICs - CC2640F128RGZR 122146-CC2640F128RGZR
Manufacturer: Texas Instruments Win Source Part Number: 122146-CC2640F128RGZ R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.1 Memory Size: 128kB Flash, 28kB SRAM Power - Output: 5dBm Sensitivity: -97dBm Data Rate (Max): 1Mbps Current - Receiving: 5.9mA to 6.1mA RF Family/Standard: Bluetooth Modulation: DSSS, O-QPSK, GFSK Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 31 Current - Transmitting: 6.1mA to 9.1mA Family Name: CC2640 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 48-VQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.8 V Alternative Parts (Cross-Reference): CC2640F128RHBR; CC2640F128RSMT; CC2640F128RSMR; Introduction Date: February 25, 2015 ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 122146-CC2640F128RGZR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v4.1
Memory Size: 128kB Flash, 28kB SRAM
Power - Output: 5dBm
Sensitivity: -97dBm
Data Rate (Max): 1Mbps
Current - Receiving: 5.9mA to 6.1mA
RF Family/Standard: Bluetooth
Modulation: DSSS, O-QPSK, GFSK
Serial Interfaces: I2C, I2S, JTAG, SPI, UART
GPIO: 31
Current - Transmitting: 6.1mA to 9.1mA
Family Name: CC2640
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 48-VQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.8 V
Alternative Parts (Cross-Reference): CC2640F128RHBR; CC2640F128RSMT; CC2640F128RSMR;
Introduction Date: February 25, 2015
ECCN: 5A992.c
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2640F128RGZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2640F128RGZR
RF and Wireless - RF Transceiver ICs CC2640F128RGZR
IC RF TXRX+MCU BLE 5.1 48VQFN

IC RF TXRX+MCU BLE 5.1 48VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 122146-CC2640F128RGZR CC2640F128RGZR
Product Name RF Transceiver ICs - CC2640F128RGZR RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -97 dBm -97 dBm
Output Power 5 dBm 5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details