Texas Instruments RF Transceiver ICs - CC2630F128RSMT CC2630F128RSMT

Description
Manufacturer: Texas Instruments Win Source Part Number: 012786-CC2630F128RSM T Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: 6LoWPAN, Zigbee Memory Size: 128kB Flash, 28kB SRAM Power - Output: 5dBm Sensitivity: -100dBm Data Rate (Max): 250kbps Current - Receiving: 5.9mA to 6.1mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 10 Current - Transmitting: 6.1mA to 9.1mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.8 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 012786-CC2630F128RSM T Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: 6LoWPAN, Zigbee Memory Size: 128kB Flash, 28kB SRAM Power - Output: 5dBm Sensitivity: -100dBm Data Rate (Max): 250kbps Current - Receiving: 5.9mA to 6.1mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 10 Current - Transmitting: 6.1mA to 9.1mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.8 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2630F128RSMT - 012786-CC2630F128RSMT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2630F128RSMT
012786-CC2630F128RSMT
RF Transceiver ICs - CC2630F128RSMT 012786-CC2630F128RSMT
Manufacturer: Texas Instruments Win Source Part Number: 012786-CC2630F128RSM T Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: 6LoWPAN, Zigbee Memory Size: 128kB Flash, 28kB SRAM Power - Output: 5dBm Sensitivity: -100dBm Data Rate (Max): 250kbps Current - Receiving: 5.9mA to 6.1mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 10 Current - Transmitting: 6.1mA to 9.1mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.8 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 012786-CC2630F128RSMT
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: 6LoWPAN, Zigbee
Memory Size: 128kB Flash, 28kB SRAM
Power - Output: 5dBm
Sensitivity: -100dBm
Data Rate (Max): 250kbps
Current - Receiving: 5.9mA to 6.1mA
RF Family/Standard: 802.15.4
Modulation: DSSS, O-QPSK
Serial Interfaces: I2C, I2S, JTAG, SPI, UART
GPIO: 10
Current - Transmitting: 6.1mA to 9.1mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 32-VFQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.8 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2630F128RSMT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2630F128RSMT
RF and Wireless - RF Transceiver ICs CC2630F128RSMT
IC RF TXRX+MCU 802.15.4 32VFQFN

IC RF TXRX+MCU 802.15.4 32VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 012786-CC2630F128RSMT CC2630F128RSMT
Product Name RF Transceiver ICs - CC2630F128RSMT RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -100 dBm -100 dBm
Output Power 5 dBm 5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details