Texas Instruments RF/IF and RFID - RF Transceiver ICs CC2630F128RHBR

Description
Win Source Part Number: 1051412-CC2630F128RH BR Category: RF/IF and RFID>RF Transceiver ICs Series: SimpleLink™ Type: TxRx + MCU Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 6LoWPAN, Zigbee® Memory Size: 128kB Flash, 28kB SRAM Power - Output: 5dBm Sensitivity: -100dBm Data Rate (Max): 250kbps Current - Receiving: 5.9mA ~ 6.1mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 15 Current - Transmitting: 6.1mA ~ 9.1mA Voltage - Supply: 1.8V ~ 3.8V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): QN9021/DY; AT86RF232-ZXR; AT86RF232-ZX; ATSAMR21E18A-MU; MC13201FC; MC13202FCR2; ECCN: 5A992C Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: CC2630F128RHBR-ND,29 6-51004-1,296-51004- 2,296-51004-6 Base Product Number: CC2630
Request a Quote Datasheet
Description
Win Source Part Number: 1051412-CC2630F128RH BR Category: RF/IF and RFID>RF Transceiver ICs Series: SimpleLink™ Type: TxRx + MCU Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 6LoWPAN, Zigbee® Memory Size: 128kB Flash, 28kB SRAM Power - Output: 5dBm Sensitivity: -100dBm Data Rate (Max): 250kbps Current - Receiving: 5.9mA ~ 6.1mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 15 Current - Transmitting: 6.1mA ~ 9.1mA Voltage - Supply: 1.8V ~ 3.8V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): QN9021/DY; AT86RF232-ZXR; AT86RF232-ZX; ATSAMR21E18A-MU; MC13201FC; MC13202FCR2; ECCN: 5A992C Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: CC2630F128RHBR-ND,29 6-51004-1,296-51004- 2,296-51004-6 Base Product Number: CC2630
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1051412-CC2630F128RHBR - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1051412-CC2630F128RHBR
RF/IF and RFID - RF Transceiver ICs 1051412-CC2630F128RHBR
Win Source Part Number: 1051412-CC2630F128RH BR Category: RF/IF and RFID>RF Transceiver ICs Series: SimpleLink™ Type: TxRx + MCU Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 6LoWPAN, Zigbee® Memory Size: 128kB Flash, 28kB SRAM Power - Output: 5dBm Sensitivity: -100dBm Data Rate (Max): 250kbps Current - Receiving: 5.9mA ~ 6.1mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 15 Current - Transmitting: 6.1mA ~ 9.1mA Voltage - Supply: 1.8V ~ 3.8V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): QN9021/DY; AT86RF232-ZXR; AT86RF232-ZX; ATSAMR21E18A-MU; MC13201FC; MC13202FCR2; ECCN: 5A992C Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: CC2630F128RHBR-ND,29 6-51004-1,296-51004- 2,296-51004-6 Base Product Number: CC2630

Win Source Part Number: 1051412-CC2630F128RHBR
Category: RF/IF and RFID>RF Transceiver ICs
Series: SimpleLink™
Type: TxRx + MCU
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: 6LoWPAN, Zigbee®
Memory Size: 128kB Flash, 28kB SRAM
Power - Output: 5dBm
Sensitivity: -100dBm
Data Rate (Max): 250kbps
Current - Receiving: 5.9mA ~ 6.1mA
RF Family/Standard: 802.15.4
Modulation: DSSS, O-QPSK
Serial Interfaces: I2C, I2S, JTAG, SPI, UART
GPIO: 15
Current - Transmitting: 6.1mA ~ 9.1mA
Voltage - Supply: 1.8V ~ 3.8V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): QN9021/DY; AT86RF232-ZXR; AT86RF232-ZX; ATSAMR21E18A-MU; MC13201FC; MC13202FCR2;
ECCN: 5A992C
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: CC2630F128RHBR-ND,296-51004-1,296-51004-2,296-51004-6
Base Product Number: CC2630

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2630F128RHBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2630F128RHBR
RF and Wireless - RF Transceiver ICs CC2630F128RHBR
IC RF TXRX+MCU 802.15.4 32VFQFN

IC RF TXRX+MCU 802.15.4 32VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1051412-CC2630F128RHBR CC2630F128RHBR
Product Name RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -100 dBm -100 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM207EARSZ-REEL - 860120-ADM207EARSZ-REEL - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details