Texas Instruments RF Transceiver ICs - CC2630F128RGZR CC2630F128RGZR

Description
Manufacturer: Texas Instruments Win Source Part Number: 847891-CC2630F128RGZ R Series: SimpleLink™ Features: IC RF Package: Reel - TR Family Name: CC2630 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-44949-2, 296-44949-1, CC2630F128RGZR-ND, 296-44949-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 847891-CC2630F128RGZ R Series: SimpleLink™ Features: IC RF Package: Reel - TR Family Name: CC2630 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-44949-2, 296-44949-1, CC2630F128RGZR-ND, 296-44949-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2630F128RGZR - 847891-CC2630F128RGZR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2630F128RGZR
847891-CC2630F128RGZR
RF Transceiver ICs - CC2630F128RGZR 847891-CC2630F128RGZR
Manufacturer: Texas Instruments Win Source Part Number: 847891-CC2630F128RGZ R Series: SimpleLink™ Features: IC RF Package: Reel - TR Family Name: CC2630 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-44949-2, 296-44949-1, CC2630F128RGZR-ND, 296-44949-6

Manufacturer: Texas Instruments
Win Source Part Number: 847891-CC2630F128RGZR
Series: SimpleLink™
Features: IC RF
Package: Reel - TR
Family Name: CC2630
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-44949-2, 296-44949-1, CC2630F128RGZR-ND, 296-44949-6

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2630F128RGZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2630F128RGZR
RF and Wireless - RF Transceiver ICs CC2630F128RGZR
IC RF TXRX+MCU 802.15.4 48VFQFN

IC RF TXRX+MCU 802.15.4 48VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 847891-CC2630F128RGZR CC2630F128RGZR
Product Name RF Transceiver ICs - CC2630F128RGZR RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Data Rate 250 kbps
Sensitivity -100 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type WLCSP
Features RoHS
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details