Texas Instruments RF Transceiver ICs - CC2620F128RGZT CC2620F128RGZT

Description
Manufacturer: Texas Instruments Win Source Part Number: 771292-CC2620F128RGZ T Series: SimpleLink Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.8 V ~ 3.8 V Protocol: Zigbee Memory Size: 128kB Flash, 28kB SRAM Power - Output: 5dBm Sensitivity: -100dBm Current - Receiving: 5.9mA ~ 6.1mA RF Family/Standard: 802.15.4 Serial Interfaces: I2C, I2S, SPI, UART GPIO: 31 Current - Transmitting: 6.1mA ~ 9.1mA Family Name: CC2620 Categories: RF/IF and RFID Data Rate (Maximum): 250kbps Alternative Parts (Cross-Reference): CC2620F128RGZR; ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771292-CC2620F128RGZ T Series: SimpleLink Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.8 V ~ 3.8 V Protocol: Zigbee Memory Size: 128kB Flash, 28kB SRAM Power - Output: 5dBm Sensitivity: -100dBm Current - Receiving: 5.9mA ~ 6.1mA RF Family/Standard: 802.15.4 Serial Interfaces: I2C, I2S, SPI, UART GPIO: 31 Current - Transmitting: 6.1mA ~ 9.1mA Family Name: CC2620 Categories: RF/IF and RFID Data Rate (Maximum): 250kbps Alternative Parts (Cross-Reference): CC2620F128RGZR; ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2620F128RGZT - 771292-CC2620F128RGZT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2620F128RGZT
771292-CC2620F128RGZT
RF Transceiver ICs - CC2620F128RGZT 771292-CC2620F128RGZT
Manufacturer: Texas Instruments Win Source Part Number: 771292-CC2620F128RGZ T Series: SimpleLink Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.8 V ~ 3.8 V Protocol: Zigbee Memory Size: 128kB Flash, 28kB SRAM Power - Output: 5dBm Sensitivity: -100dBm Current - Receiving: 5.9mA ~ 6.1mA RF Family/Standard: 802.15.4 Serial Interfaces: I2C, I2S, SPI, UART GPIO: 31 Current - Transmitting: 6.1mA ~ 9.1mA Family Name: CC2620 Categories: RF/IF and RFID Data Rate (Maximum): 250kbps Alternative Parts (Cross-Reference): CC2620F128RGZR; ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 771292-CC2620F128RGZT
Series: SimpleLink
Packaging: Reel package
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 85°C
Package: 48-VFQFN Exposed Pad
Frequency: 2.4GHz
Operating Supply Voltage: 1.8 V ~ 3.8 V
Protocol: Zigbee
Memory Size: 128kB Flash, 28kB SRAM
Power - Output: 5dBm
Sensitivity: -100dBm
Current - Receiving: 5.9mA ~ 6.1mA
RF Family/Standard: 802.15.4
Serial Interfaces: I2C, I2S, SPI, UART
GPIO: 31
Current - Transmitting: 6.1mA ~ 9.1mA
Family Name: CC2620
Categories: RF/IF and RFID
Data Rate (Maximum): 250kbps
Alternative Parts (Cross-Reference): CC2620F128RGZR;
ECCN: 5A992.c
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 771292-CC2620F128RGZT
Product Name RF Transceiver ICs - CC2620F128RGZT
RFID Product Transceiver
Interface I2C, I2S, SPI, UART
Frequency 2.40E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-404 5315TC-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details