Manufacturer: Texas Instruments
Win Source Part Number: 809053-CC2620F128RGZ
Packaging: Reel
Type: TxRx + MCU
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: Zigbee
Memory Size: 128kB Flash, 28kB SRAM
Power - Output: 5dBm
Sensitivity: -100dBm
Current - Receiving: 5.9mA
RF Family/Standard: 802.15.4
Serial Interfaces: I2C, I2S, SPI, UART
GPIO: 31
Current - Transmitting: 9.1mA
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-VFQFN Exposed Pad
Data Rate (Maximum): 250kbps
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 3.8V
IC RF TXRX+MCU 802.15.4 48VFQFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 809053-CC2620F128RGZR | CC2620F128RGZR |
| Product Name | RF Transceiver ICs - CC2620F128RGZR | RF and Wireless - RF Transceiver ICs |
| Package Type | Surface Mount | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz |
| Sensitivity | -100 dBm | -100 dBm |