Texas Instruments RF Front End (LNA + PA) - CC2592RGVR CC2592RGVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1028044-CC2592RGVR Packaging: Reel - TR Frequency: 2.4GHz RF Type: ISM Family Name: CC2592 Categories: RF/IF and RFID Status: Active Case / Package: 16-VQFN (4x4) Alternative Parts (Cross-Reference): RF5506SB; LX5552LU; SE5007BT; LX5552LU-TR ; Introduction Date: January 25, 2014 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1028044-CC2592RGVR Packaging: Reel - TR Frequency: 2.4GHz RF Type: ISM Family Name: CC2592 Categories: RF/IF and RFID Status: Active Case / Package: 16-VQFN (4x4) Alternative Parts (Cross-Reference): RF5506SB; LX5552LU; SE5007BT; LX5552LU-TR ; Introduction Date: January 25, 2014 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - CC2592RGVR - 1028044-CC2592RGVR - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - CC2592RGVR
1028044-CC2592RGVR
RF Front End (LNA + PA) - CC2592RGVR 1028044-CC2592RGVR
Manufacturer: Texas Instruments Win Source Part Number: 1028044-CC2592RGVR Packaging: Reel - TR Frequency: 2.4GHz RF Type: ISM Family Name: CC2592 Categories: RF/IF and RFID Status: Active Case / Package: 16-VQFN (4x4) Alternative Parts (Cross-Reference): RF5506SB; LX5552LU; SE5007BT; LX5552LU-TR ; Introduction Date: January 25, 2014 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028044-CC2592RGVR
Packaging: Reel - TR
Frequency: 2.4GHz
RF Type: ISM
Family Name: CC2592
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-VQFN (4x4)
Alternative Parts (Cross-Reference): RF5506SB; LX5552LU; SE5007BT; LX5552LU-TR ;
Introduction Date: January 25, 2014
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1028044-CC2592RGVR
Product Name RF Front End (LNA + PA) - CC2592RGVR
Frequency 2.40E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-415 5315TC-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details