Texas Instruments RF Front End (LNA + PA) - CC2591RGVTG4 CC2591RGVTG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 050121-CC2591RGVTG4 Packaging: Reel - TR Frequency: 2.4GHz RF Type: 802.15.4/ZigBee Categories: RF/IF and RFID Status: Active Case / Package: 16-VQFN (4x4) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Application Field: Used in RF Communications, Wireless, Communications & Networking, Industrial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 050121-CC2591RGVTG4 Packaging: Reel - TR Frequency: 2.4GHz RF Type: 802.15.4/ZigBee Categories: RF/IF and RFID Status: Active Case / Package: 16-VQFN (4x4) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Application Field: Used in RF Communications, Wireless, Communications & Networking, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - CC2591RGVTG4 - 050121-CC2591RGVTG4 - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - CC2591RGVTG4
050121-CC2591RGVTG4
RF Front End (LNA + PA) - CC2591RGVTG4 050121-CC2591RGVTG4
Manufacturer: Texas Instruments Win Source Part Number: 050121-CC2591RGVTG4 Packaging: Reel - TR Frequency: 2.4GHz RF Type: 802.15.4/ZigBee Categories: RF/IF and RFID Status: Active Case / Package: 16-VQFN (4x4) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Application Field: Used in RF Communications, Wireless, Communications & Networking, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 050121-CC2591RGVTG4
Packaging: Reel - TR
Frequency: 2.4GHz
RF Type: 802.15.4/ZigBee
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-VQFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Application Field: Used in RF Communications, Wireless, Communications & Networking, Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 050121-CC2591RGVTG4
Product Name RF Front End (LNA + PA) - CC2591RGVTG4
Frequency 2.40E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details