Texas Instruments Standard Linear and Logic Transceiver, Rf Fe, 2.4Ghz, 16Qfn; Frequency Min Texas Instruments CC2591RGVT

Description
TRANSCEIVER, RF FE, 2.4GHZ, 16QFN; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; RF / IF Modulation:-; Data Rate:-; Transmitting Current:112mA; RF IC Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes
Description
TRANSCEIVER, RF FE, 2.4GHZ, 16QFN; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; RF / IF Modulation:-; Data Rate:-; Transmitting Current:112mA; RF IC Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transceiver, Rf Fe, 2.4Ghz, 16Qfn; Frequency Min Texas Instruments - 28AH1993 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver, Rf Fe, 2.4Ghz, 16Qfn; Frequency Min Texas Instruments
28AH1993
Transceiver, Rf Fe, 2.4Ghz, 16Qfn; Frequency Min Texas Instruments 28AH1993
TRANSCEIVER, RF FE, 2.4GHZ, 16QFN; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; RF / IF Modulation:-; Data Rate:-; Transmitting Current:112mA; RF IC Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes

TRANSCEIVER, RF FE, 2.4GHZ, 16QFN; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; RF / IF Modulation:-; Data Rate:-; Transmitting Current:112mA; RF IC Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Transmitters
Product Number 28AH1993
Product Name Transceiver, Rf Fe, 2.4Ghz, 16Qfn; Frequency Min Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

16-bit transceiver with direction pin; 30 Ohm series termination resistors; 5 V tolerant input/output; 3-state - 74LVCH162245ADGG:1 - Nexperia B.V.
Specs
Package Type SOT362-1 SOT362-1
Features RoHS
Operating Temperature 125.0 C (257.0 F)
View Details
2 suppliers
RF Receiver, Transmitter, and Transceiver Finished Units - OTX-433-HH-LR8-HS - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Frequency 433 MHz
Supply Voltage 2.1 to 3.6 volts
View Details
Ex Wireless Universal Transmitter - Ex RF 96 ST SW915 - steute
Specs
Output Power 10 dBm
Data Rate 66 kbps
Operating Frequency 915 MHz
View Details