Texas Instruments Standard Linear and Logic Rf Range Extender, 2.4Ghz, 3.6V, Qfn-16; Data Rate Texas Instruments CC2591RGVR

Description
RF RANGE EXTENDER, 2.4GHZ, 3.6V, QFN-16; Data Rate:-; RF / IF Modulation:-; Frequency Min:2.4835GHz; Frequency Max:2.4GHz; Receiving Current:3.4mA; RF IC Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes
Description
RF RANGE EXTENDER, 2.4GHZ, 3.6V, QFN-16; Data Rate:-; RF / IF Modulation:-; Frequency Min:2.4835GHz; Frequency Max:2.4GHz; Receiving Current:3.4mA; RF IC Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf Range Extender, 2.4Ghz, 3.6V, Qfn-16; Data Rate Texas Instruments - 26AJ5352 - Newark, An Avnet Company
Chicago, IL, United States
Rf Range Extender, 2.4Ghz, 3.6V, Qfn-16; Data Rate Texas Instruments
26AJ5352
Rf Range Extender, 2.4Ghz, 3.6V, Qfn-16; Data Rate Texas Instruments 26AJ5352
RF RANGE EXTENDER, 2.4GHZ, 3.6V, QFN-16; Data Rate:-; RF / IF Modulation:-; Frequency Min:2.4835GHz; Frequency Max:2.4GHz; Receiving Current:3.4mA; RF IC Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes

RF RANGE EXTENDER, 2.4GHZ, 3.6V, QFN-16; Data Rate:-; RF / IF Modulation:-; Frequency Min:2.4835GHz; Frequency Max:2.4GHz; Receiving Current:3.4mA; RF IC Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Transceivers
Product Number 26AJ5352
Product Name Rf Range Extender, 2.4Ghz, 3.6V, Qfn-16; Data Rate Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Automotive PDoA UWB Transceiver - DW3300Q - Qorvo
Specs
Package Type Surface Mount; LGA
Features RoHS
Data Rate 850 to 6800 kbps
View Details