Texas Instruments RF Front End (LNA + PA) - CC2591RGVR CC2591RGVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 012784-CC2591RGVR Packaging: Reel - TR Frequency: 2.4GHz RF Type: 802.15.4/ZigBee Family Name: CC2591 Categories: RF/IF and RFID Status: Active Case / Package: 16-VQFN (4x4) Alternative Parts (Cross-Reference): LX5552LU-TR; LX5552LU; RF5506; Introduction Date: May 01, 2008 ECCN: 5A991.g Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Application Field: Used in RF Communications, Wireless, Communications & Networking, Industrial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 012784-CC2591RGVR Packaging: Reel - TR Frequency: 2.4GHz RF Type: 802.15.4/ZigBee Family Name: CC2591 Categories: RF/IF and RFID Status: Active Case / Package: 16-VQFN (4x4) Alternative Parts (Cross-Reference): LX5552LU-TR; LX5552LU; RF5506; Introduction Date: May 01, 2008 ECCN: 5A991.g Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Application Field: Used in RF Communications, Wireless, Communications & Networking, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - CC2591RGVR - 012784-CC2591RGVR - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - CC2591RGVR
012784-CC2591RGVR
RF Front End (LNA + PA) - CC2591RGVR 012784-CC2591RGVR
Manufacturer: Texas Instruments Win Source Part Number: 012784-CC2591RGVR Packaging: Reel - TR Frequency: 2.4GHz RF Type: 802.15.4/ZigBee Family Name: CC2591 Categories: RF/IF and RFID Status: Active Case / Package: 16-VQFN (4x4) Alternative Parts (Cross-Reference): LX5552LU-TR; LX5552LU; RF5506; Introduction Date: May 01, 2008 ECCN: 5A991.g Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Application Field: Used in RF Communications, Wireless, Communications & Networking, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 012784-CC2591RGVR
Packaging: Reel - TR
Frequency: 2.4GHz
RF Type: 802.15.4/ZigBee
Family Name: CC2591
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-VQFN (4x4)
Alternative Parts (Cross-Reference): LX5552LU-TR; LX5552LU; RF5506;
Introduction Date: May 01, 2008
ECCN: 5A991.g
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Application Field: Used in RF Communications, Wireless, Communications & Networking, Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 012784-CC2591RGVR
Product Name RF Front End (LNA + PA) - CC2591RGVR
Frequency 2.40E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-404 4513TC-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details