Texas Instruments Standard Linear and Logic Ic, Rf Front End 2.4Ghz 16-Qfn; Frequency Min Texas Instruments CC2590RGVT

Description
IC, RF FRONT END 2.4GHZ 16-QFN; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; RF / IF Modulation:-; Data Rate:-; Transmitting Current:22.1mA; RF IC Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; RoHS Compliant: Yes
Description
IC, RF FRONT END 2.4GHZ 16-QFN; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; RF / IF Modulation:-; Data Rate:-; Transmitting Current:22.1mA; RF IC Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Rf Front End 2.4Ghz 16-Qfn; Frequency Min Texas Instruments - 29AH3541 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Rf Front End 2.4Ghz 16-Qfn; Frequency Min Texas Instruments
29AH3541
Ic, Rf Front End 2.4Ghz 16-Qfn; Frequency Min Texas Instruments 29AH3541
IC, RF FRONT END 2.4GHZ 16-QFN; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; RF / IF Modulation:-; Data Rate:-; Transmitting Current:22.1mA; RF IC Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; RoHS Compliant: Yes

IC, RF FRONT END 2.4GHZ 16-QFN; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; RF / IF Modulation:-; Data Rate:-; Transmitting Current:22.1mA; RF IC Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Transmitters
Product Number 29AH3541
Product Name Ic, Rf Front End 2.4Ghz 16-Qfn; Frequency Min Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

16-bit transceiver with direction pin; 30 Ohm series termination resistors; 5 V tolerant input/output; 3-state - 74LVC162245ADGVJ - Nexperia B.V.
Specs
Package Type SOT480-1 SOT480-1
Features RoHS
Operating Temperature 125.0 C (257.0 F)
View Details
3 suppliers
RF Transmitters - TXM-418-KH3 - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 27-SMD Module
Features RoHS
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F)
View Details
Wireless Universal Transmitter - RF 96 ST EN868 - steute
Specs
Output Power 10 dBm
Data Rate 120 kbps
Operating Frequency 868 MHz
View Details