Texas Instruments RF Front End (LNA + PA) - CC2590RGVRG4 CC2590RGVRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 081302-CC2590RGVRG4 Packaging: Reel - TR Frequency: 2.4GHz RF Type: ISM Categories: RF/IF and RFID Status: Active Case / Package: 16-VQFN (4x4) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081302-CC2590RGVRG4 Packaging: Reel - TR Frequency: 2.4GHz RF Type: ISM Categories: RF/IF and RFID Status: Active Case / Package: 16-VQFN (4x4) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - CC2590RGVRG4 - 081302-CC2590RGVRG4 - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - CC2590RGVRG4
081302-CC2590RGVRG4
RF Front End (LNA + PA) - CC2590RGVRG4 081302-CC2590RGVRG4
Manufacturer: Texas Instruments Win Source Part Number: 081302-CC2590RGVRG4 Packaging: Reel - TR Frequency: 2.4GHz RF Type: ISM Categories: RF/IF and RFID Status: Active Case / Package: 16-VQFN (4x4) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081302-CC2590RGVRG4
Packaging: Reel - TR
Frequency: 2.4GHz
RF Type: ISM
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-VQFN (4x4)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 081302-CC2590RGVRG4
Product Name RF Front End (LNA + PA) - CC2590RGVRG4
Frequency 2.40E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-404 4308RV-404XJLD , 4308RV-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details