Texas Instruments Standard Linear and Logic Rf Front End Amp, 2.4-2.4835Ghz, Vfqn-16; Frequency Min Texas Instruments CC2590RGVR

Description
RF FRONT END AMP, 2.4-2.4835GHZ, VFQN-16; Frequency Min:2.4835GHz; Frequency Max:2.4GHz; RF / IF Modulation:-; Data Rate:-; Transmitting Current:22.1mA; RF IC Case Style:VQFN; No. of Pins:16Pins; Supply Voltage Min:2V; Supply VoltageRoHS Compliant: Yes
Description
RF FRONT END AMP, 2.4-2.4835GHZ, VFQN-16; Frequency Min:2.4835GHz; Frequency Max:2.4GHz; RF / IF Modulation:-; Data Rate:-; Transmitting Current:22.1mA; RF IC Case Style:VQFN; No. of Pins:16Pins; Supply Voltage Min:2V; Supply VoltageRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf Front End Amp, 2.4-2.4835Ghz, Vfqn-16; Frequency Min Texas Instruments - 26AJ5351 - Newark, An Avnet Company
Chicago, IL, United States
Rf Front End Amp, 2.4-2.4835Ghz, Vfqn-16; Frequency Min Texas Instruments
26AJ5351
Rf Front End Amp, 2.4-2.4835Ghz, Vfqn-16; Frequency Min Texas Instruments 26AJ5351
RF FRONT END AMP, 2.4-2.4835GHZ, VFQN-16; Frequency Min:2.4835GHz; Frequency Max:2.4GHz; RF / IF Modulation:-; Data Rate:-; Transmitting Current:22.1mA; RF IC Case Style:VQFN; No. of Pins:16Pins; Supply Voltage Min:2V; Supply VoltageRoHS Compliant: Yes

RF FRONT END AMP, 2.4-2.4835GHZ, VFQN-16; Frequency Min:2.4835GHz; Frequency Max:2.4GHz; RF / IF Modulation:-; Data Rate:-; Transmitting Current:22.1mA; RF IC Case Style:VQFN; No. of Pins:16Pins; Supply Voltage Min:2V; Supply VoltageRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Transmitters
Product Number 26AJ5351
Product Name Rf Front End Amp, 2.4-2.4835Ghz, Vfqn-16; Frequency Min Texas Instruments
Operating Frequency 2484 to 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Octal transceiver with direction pin, 30 Ohm series termination resistors; 5 V tolerant input/output; 3-state - 74LVC2245APW,118 - Nexperia B.V.
Specs
Package Type SOT360-1 SOT360-1
Features RoHS
Operating Temperature 125.0 C (257.0 F)
View Details
2 suppliers
RF Receiver, Transmitter, and Transceiver Finished Units - CMD-KEY4-315 - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Frequency 315 MHz
Supply Voltage 2.1 to 3.6 volts
View Details
Wireless Universal Transmitter - RF 96 ST SW915 - steute
Specs
Output Power 10 dBm
Data Rate 66 kbps
Operating Frequency 915 MHz
View Details