Texas Instruments RF Transceiver ICs - CC2570RHAR CC2570RHAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 866008-CC2570RHAR Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM > 1GHz ANT™ 2.4GHz 40-VFQFN Exposed Pad Package: 40-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CC2570 Categories: RF/IF and RFID Case / Package: 40-VQFN (6x6) ECCN: 5A002A1 TI Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 866008-CC2570RHAR Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM > 1GHz ANT™ 2.4GHz 40-VFQFN Exposed Pad Package: 40-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CC2570 Categories: RF/IF and RFID Case / Package: 40-VQFN (6x6) ECCN: 5A002A1 TI Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2570RHAR - 866008-CC2570RHAR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2570RHAR
866008-CC2570RHAR
RF Transceiver ICs - CC2570RHAR 866008-CC2570RHAR
Manufacturer: Texas Instruments Win Source Part Number: 866008-CC2570RHAR Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM > 1GHz ANT™ 2.4GHz 40-VFQFN Exposed Pad Package: 40-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CC2570 Categories: RF/IF and RFID Case / Package: 40-VQFN (6x6) ECCN: 5A002A1 TI Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 866008-CC2570RHAR
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx Only General ISM > 1GHz ANT™ 2.4GHz 40-VFQFN Exposed Pad
Package: 40-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: CC2570
Categories: RF/IF and RFID
Case / Package: 40-VQFN (6x6)
ECCN: 5A002A1 TI
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 866008-CC2570RHAR
Product Name RF Transceiver ICs - CC2570RHAR
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Universal programmable reader IC, iClass, RFID, NFC, Bluetooth, mobile credential capable custom code: LEGIC SM-6310 - SM-6310 - LEGIC Identsystems
Specs
Interface I²C; Wireless plus UArt and SPI
Memory 128000 to 512000 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details