Texas Instruments RF Transceiver ICs - CC2564YFVR CC2564YFVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 771291-CC2564YFVR Packaging: Reel package Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 54-BGA, DSBGA Frequency: 2.4GHz Operating Supply Voltage: 2.2 V ~ 4.8 V Protocol: Bluetooth v4.0 Power - Output: 12dBm Sensitivity: -95dBm Current - Receiving: 40.5mA ~ 41.2mA RF Family/Standard: Bluetooth Modulation: GFSK, GMSK Serial Interfaces: I2S, UART Current - Transmitting: 40.5mA ~ 41.2mA Family Name: CC2564 Categories: RF/IF and RFID Data Rate (Maximum): 4Mbps Alternative Parts (Cross-Reference): CC2564BYFVR; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771291-CC2564YFVR Packaging: Reel package Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 54-BGA, DSBGA Frequency: 2.4GHz Operating Supply Voltage: 2.2 V ~ 4.8 V Protocol: Bluetooth v4.0 Power - Output: 12dBm Sensitivity: -95dBm Current - Receiving: 40.5mA ~ 41.2mA RF Family/Standard: Bluetooth Modulation: GFSK, GMSK Serial Interfaces: I2S, UART Current - Transmitting: 40.5mA ~ 41.2mA Family Name: CC2564 Categories: RF/IF and RFID Data Rate (Maximum): 4Mbps Alternative Parts (Cross-Reference): CC2564BYFVR; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2564YFVR - 771291-CC2564YFVR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2564YFVR
771291-CC2564YFVR
RF Transceiver ICs - CC2564YFVR 771291-CC2564YFVR
Manufacturer: Texas Instruments Win Source Part Number: 771291-CC2564YFVR Packaging: Reel package Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 54-BGA, DSBGA Frequency: 2.4GHz Operating Supply Voltage: 2.2 V ~ 4.8 V Protocol: Bluetooth v4.0 Power - Output: 12dBm Sensitivity: -95dBm Current - Receiving: 40.5mA ~ 41.2mA RF Family/Standard: Bluetooth Modulation: GFSK, GMSK Serial Interfaces: I2S, UART Current - Transmitting: 40.5mA ~ 41.2mA Family Name: CC2564 Categories: RF/IF and RFID Data Rate (Maximum): 4Mbps Alternative Parts (Cross-Reference): CC2564BYFVR; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771291-CC2564YFVR
Packaging: Reel package
Type: TxRx Only
Operating Temperature Range: -40°C ~ 85°C
Package: 54-BGA, DSBGA
Frequency: 2.4GHz
Operating Supply Voltage: 2.2 V ~ 4.8 V
Protocol: Bluetooth v4.0
Power - Output: 12dBm
Sensitivity: -95dBm
Current - Receiving: 40.5mA ~ 41.2mA
RF Family/Standard: Bluetooth
Modulation: GFSK, GMSK
Serial Interfaces: I2S, UART
Current - Transmitting: 40.5mA ~ 41.2mA
Family Name: CC2564
Categories: RF/IF and RFID
Data Rate (Maximum): 4Mbps
Alternative Parts (Cross-Reference): CC2564BYFVR;
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 771291-CC2564YFVR
Product Name RF Transceiver ICs - CC2564YFVR
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-685 5315TC-685XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details